MilesTek Corporation TRC-75-2 Trompeter Triaxial Cable Yellow jacket 75 ohm TRC-75-2

Description
BULK CABLE SOLD BY THE FOOT. NO CUTTING CHARGE FOR CUSTOM LENGTHS. NO MINIMUM QUANTITY REQUIREMENT. LENGTHS MAY NOT BE CONTINUOUS, CALL FOR ACTUAL BULK CABLE LENGTHS AVAILABLE. TRC-75-2 Trompeter Triaxial Cable Yellow jacket 75 ohm
Datasheet
Description
BULK CABLE SOLD BY THE FOOT. NO CUTTING CHARGE FOR CUSTOM LENGTHS. NO MINIMUM QUANTITY REQUIREMENT. LENGTHS MAY NOT BE CONTINUOUS, CALL FOR ACTUAL BULK CABLE LENGTHS AVAILABLE. TRC-75-2 Trompeter Triaxial Cable Yellow jacket 75 ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRC-75-2 Trompeter Triaxial Cable Yellow jacket 75 ohm - TRC-75-2 - MilesTek Corporation
Denton, TX, United States
TRC-75-2 Trompeter Triaxial Cable Yellow jacket 75 ohm
TRC-75-2
TRC-75-2 Trompeter Triaxial Cable Yellow jacket 75 ohm TRC-75-2
BULK CABLE SOLD BY THE FOOT. NO CUTTING CHARGE FOR CUSTOM LENGTHS. NO MINIMUM QUANTITY REQUIREMENT. LENGTHS MAY NOT BE CONTINUOUS, CALL FOR ACTUAL BULK CABLE LENGTHS AVAILABLE. TRC-75-2 Trompeter Triaxial Cable Yellow jacket 75 ohm

BULK CABLE SOLD BY THE FOOT. NO CUTTING CHARGE FOR CUSTOM LENGTHS. NO MINIMUM QUANTITY REQUIREMENT. LENGTHS MAY NOT BE CONTINUOUS, CALL FOR ACTUAL BULK CABLE LENGTHS AVAILABLE.
TRC-75-2 Trompeter Triaxial Cable Yellow jacket 75 ohm

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category Coaxial Cables and Triaxial Cables
Product Number TRC-75-2
Product Name TRC-75-2 Trompeter Triaxial Cable Yellow jacket 75 ohm
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
S88207 - 50 Ohm Coaxial RF Cable - S88207 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Silver-Plated Copper Flat Strip Braid
View Details
Armored Test Cable, 40.0 GHz, 39.4″ - KBL-1M-LOW+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers