PIC Wire & Cable 50 Ohm TNC Straight Plug 111161

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 111161 is a TNC straight plug connector designed for use with S31601 coax cable, featuring a 50 Ohm nominal impedance and a frequency range of 0 to 11 GHz. It has a VSWR of max 1.3:1, a dielectric withstanding voltage of 1500 V (rms), and a durability rating of 500 cycles minimum. Constructed with a brass body, ferrule, and shell finished in nickel, and a phosphor bronze contact pin plated in gold, the connector includes a Delrin insulator and rubber gasket. It operates across a temperature range of -65°C to +165°C, weighs 12.0 grams, and complies with RoHS standards. Installation requires a crimp ferrule with M22520/5-01 hex crimp tool and P/N ATUM-8/2-1.0" heat shrink for strain relief and moisture protection.

Datasheet Summary
Powered by GS/AI

The 111161 is a TNC straight plug connector designed for use with S31601 coax cable, featuring a 50 Ohm nominal impedance and a frequency range of 0 to 11 GHz. It has a VSWR of max 1.3:1, a dielectric withstanding voltage of 1500 V (rms), and a durability rating of 500 cycles minimum. Constructed with a brass body, ferrule, and shell finished in nickel, and a phosphor bronze contact pin plated in gold, the connector includes a Delrin insulator and rubber gasket. It operates across a temperature range of -65°C to +165°C, weighs 12.0 grams, and complies with RoHS standards. Installation requires a crimp ferrule with M22520/5-01 hex crimp tool and P/N ATUM-8/2-1.0" heat shrink for strain relief and moisture protection.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm TNC Straight Plug
111161
50 Ohm TNC Straight Plug 111161
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 111161
Product Name 50 Ohm TNC Straight Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111175 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details