MilesTek Corporation TRIAX TRB 4 LUG BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK MSB00006

Description
4-lug TRB Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size: D3.187 (Diameter = 0.505 to 0.510 inches; hole center to flat edge = 0.218 to 0.221 inches maximum panel thickness = 0.187 inches)
Description
4-lug TRB Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size: D3.187 (Diameter = 0.505 to 0.510 inches; hole center to flat edge = 0.218 to 0.221 inches maximum panel thickness = 0.187 inches)

Suppliers

Company
Product
Description
Supplier Links
TRIAX TRB 4 LUG BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK - MSB00006 - MilesTek Corporation
Denton, TX, United States
TRIAX TRB 4 LUG BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK
MSB00006
TRIAX TRB 4 LUG BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK MSB00006
4-lug TRB Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size: D3.187 (Diameter = 0.505 to 0.510 inches; hole center to flat edge = 0.218 to 0.221 inches maximum panel thickness = 0.187 inches)

4-lug TRB Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size: D3.187 (Diameter = 0.505 to 0.510 inches; hole center to flat edge = 0.218 to 0.221 inches maximum panel thickness = 0.187 inches)

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Feedthroughs
Product Number MSB00006
Product Name TRIAX TRB 4 LUG BULKHEAD JACK FEEDTHROUGH NON-INSULATED BARREL FRONT MOUNT PANEL JACK
Unlock Full Specs
to access all available technical data

Similar Products

MS Series, Multipin Feedthrough, 10 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-12-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 700 volts
View Details
Instrumentation Wire Compression Seal Feedthrough - TG-24T - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 100 volts
View Details
Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details