Douglas Electrical Components Face Seals: Face Seal Feedthroughs

Description
Face seal housings are designed to create a hermetic, air-tight seal between two surfaces to maintain pressure or vacuum pressure. It is a common electrical feedthrough interface for passing cables or connectors through a panel or enclosure. Electrical feedthroughs with a face seal use an O-ring and jamnut to mechanically seal the feedthrough to the wall or chamber. The O-ring material can be customized, although Nitrile and Buna-N are commonly used. A variety of standard sizes are available for the threaded connections, making it simple to design the mechanical interface of the wall or chamber. One key difference between these two types of seals is the direction of the sealing force. A vacuum face seal is subjected to an inward sealing force, while a pressure face seal is subjected to an outward sealing force. This means that a vacuum face seal must be able to withstand the inward force of the vacuum, while a pressure face seal must be able to withstand the outward force of the pressurized fluid or gas. Douglas Electrical Components will manufacture a hermetic electrical feedthrough with virtually any connector, wire, or optical fiber on the market. Further, we can combine different electrical connection types on either side of the face seal to simplify your installation and increase reliability. Work with our technical sales engineers to confirm the electrical connection you prefer and we’ll design and quote the feedthrough that best aligns to your needs. Additionally, we offer competitive lead times with expedites as low as one week possible. Locate a Technical Sales Engineer Features PERFORMANCE CAPABILITIES < 1×10-9 cc Helium per second Operating temperatures range from 4 K (LHe) through high temperatures of 200°C Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality COMMON CONNECTOR TYPES MIL-spec connectors including MIL-DTL-38999, MIL-DTL-5015, MIL-DTL-26482, MIL-DTL-24308, and MIL-DTL-83513 D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA, BNC, Triax, SHV, and more) Thermocouple Convenience power cables with integral connectors USB including Type A and C RJ-45 Ethernet connectors ELECTRICAL CONNECTION TYPES Connectors Wires Cables Optical Fibers Circuits And more!
Request a Quote Datasheet
Description
Face seal housings are designed to create a hermetic, air-tight seal between two surfaces to maintain pressure or vacuum pressure. It is a common electrical feedthrough interface for passing cables or connectors through a panel or enclosure. Electrical feedthroughs with a face seal use an O-ring and jamnut to mechanically seal the feedthrough to the wall or chamber. The O-ring material can be customized, although Nitrile and Buna-N are commonly used. A variety of standard sizes are available for the threaded connections, making it simple to design the mechanical interface of the wall or chamber. One key difference between these two types of seals is the direction of the sealing force. A vacuum face seal is subjected to an inward sealing force, while a pressure face seal is subjected to an outward sealing force. This means that a vacuum face seal must be able to withstand the inward force of the vacuum, while a pressure face seal must be able to withstand the outward force of the pressurized fluid or gas. Douglas Electrical Components will manufacture a hermetic electrical feedthrough with virtually any connector, wire, or optical fiber on the market. Further, we can combine different electrical connection types on either side of the face seal to simplify your installation and increase reliability. Work with our technical sales engineers to confirm the electrical connection you prefer and we’ll design and quote the feedthrough that best aligns to your needs. Additionally, we offer competitive lead times with expedites as low as one week possible. Locate a Technical Sales Engineer Features PERFORMANCE CAPABILITIES < 1×10-9 cc Helium per second Operating temperatures range from 4 K (LHe) through high temperatures of 200°C Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality COMMON CONNECTOR TYPES MIL-spec connectors including MIL-DTL-38999, MIL-DTL-5015, MIL-DTL-26482, MIL-DTL-24308, and MIL-DTL-83513 D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA, BNC, Triax, SHV, and more) Thermocouple Convenience power cables with integral connectors USB including Type A and C RJ-45 Ethernet connectors ELECTRICAL CONNECTION TYPES Connectors Wires Cables Optical Fibers Circuits And more!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Face Seals: Face Seal Feedthroughs -  - Douglas Electrical Components
Randolph, NJ, United States
Face Seals: Face Seal Feedthroughs
Face Seals: Face Seal Feedthroughs
Face seal housings are designed to create a hermetic, air-tight seal between two surfaces to maintain pressure or vacuum pressure. It is a common electrical feedthrough interface for passing cables or connectors through a panel or enclosure. Electrical feedthroughs with a face seal use an O-ring and jamnut to mechanically seal the feedthrough to the wall or chamber. The O-ring material can be customized, although Nitrile and Buna-N are commonly used. A variety of standard sizes are available for the threaded connections, making it simple to design the mechanical interface of the wall or chamber. One key difference between these two types of seals is the direction of the sealing force. A vacuum face seal is subjected to an inward sealing force, while a pressure face seal is subjected to an outward sealing force. This means that a vacuum face seal must be able to withstand the inward force of the vacuum, while a pressure face seal must be able to withstand the outward force of the pressurized fluid or gas. Douglas Electrical Components will manufacture a hermetic electrical feedthrough with virtually any connector, wire, or optical fiber on the market. Further, we can combine different electrical connection types on either side of the face seal to simplify your installation and increase reliability. Work with our technical sales engineers to confirm the electrical connection you prefer and we’ll design and quote the feedthrough that best aligns to your needs. Additionally, we offer competitive lead times with expedites as low as one week possible. Locate a Technical Sales Engineer Features PERFORMANCE CAPABILITIES < 1×10-9 cc Helium per second Operating temperatures range from 4 K (LHe) through high temperatures of 200°C Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality COMMON CONNECTOR TYPES MIL-spec connectors including MIL-DTL-38999, MIL-DTL-5015, MIL-DTL-26482, MIL-DTL-24308, and MIL-DTL-83513 D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA, BNC, Triax, SHV, and more) Thermocouple Convenience power cables with integral connectors USB including Type A and C RJ-45 Ethernet connectors ELECTRICAL CONNECTION TYPES Connectors Wires Cables Optical Fibers Circuits And more!

Face seal housings are designed to create a hermetic, air-tight seal between two surfaces to maintain pressure or vacuum pressure. It is a common electrical feedthrough interface for passing cables or connectors through a panel or enclosure. Electrical feedthroughs with a face seal use an O-ring and jamnut to mechanically seal the feedthrough to the wall or chamber. The O-ring material can be customized, although Nitrile and Buna-N are commonly used. A variety of standard sizes are available for the threaded connections, making it simple to design the mechanical interface of the wall or chamber.

One key difference between these two types of seals is the direction of the sealing force. A vacuum face seal is subjected to an inward sealing force, while a pressure face seal is subjected to an outward sealing force. This means that a vacuum face seal must be able to withstand the inward force of the vacuum, while a pressure face seal must be able to withstand the outward force of the pressurized fluid or gas.

Douglas Electrical Components will manufacture a hermetic electrical feedthrough with virtually any connector, wire, or optical fiber on the market. Further, we can combine different electrical connection types on either side of the face seal to simplify your installation and increase reliability.

Work with our technical sales engineers to confirm the electrical connection you prefer and we’ll design and quote the feedthrough that best aligns to your needs. Additionally, we offer competitive lead times with expedites as low as one week possible.

Locate a Technical Sales Engineer


Features

PERFORMANCE CAPABILITIES

  • < 1×10-9 cc Helium per second
  • Operating temperatures range from 4 K (LHe) through high temperatures of 200°C
  • Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality

COMMON CONNECTOR TYPES

  • MIL-spec connectors including MIL-DTL-38999, MIL-DTL-5015, MIL-DTL-26482, MIL-DTL-24308, and MIL-DTL-83513
  • D-sub hermetic connectors for vacuum applications
  • Micro-D hermetic connectors
  • Regular and standard density (HDM)
  • High density (HDD)
  • Nano-D
  • Coaxial connectors (SMA, BNC, Triax, SHV, and more)
  • Thermocouple
  • Convenience power cables with integral connectors
  • USB including Type A and C
  • RJ-45 Ethernet connectors

ELECTRICAL CONNECTION TYPES

  • Connectors
  • Wires
  • Cables
  • Optical Fibers
  • Circuits
  • And more!
Supplier's Site Datasheet

Technical Specifications

  Douglas Electrical Components
Product Category Electrical Feedthroughs
Product Name Face Seals: Face Seal Feedthroughs
Electrical Feedthrough Type Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

KF Series: KF Feedthroughs -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Flange
Temperature Range 200 C (392 F)
View Details
10 Conductor Hermetic Wire Feedthroughs - 28049 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
Coax Series: Coaxial Feedthroughs -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Electrical Feedthrough Type Coaxial
Connector Type 10-32, BNC, MCX, MHV, Type N, SHV, SMA, SMC, TNC, UHF, and more
Feedthrough Mount Flange; Nut
View Details
Hermetic Wire Feedthrough - 28160 - Douglas Electrical Components
Douglas Electrical Components
Specs
Electrical Feedthrough Type Coaxial; Instrumentation; Power; Thermocouple
Feedthrough Mount Flange
Voltage 30000 volts
View Details