PIC Wire & Cable 50 Ohm ARINC 600 Size 1 150501

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150501 is a 50-ohm ARINC 600 Size 1 socket contact for coaxial connectors, designed for use in avionics systems with a frequency range of 0 to 5 GHz and a voltage rating of 1000 V (rms). The connector features a brass body and ferrule with gold plating, a beryllium copper center contact, and a TFE fluorocarbon dielectric, weighing 1.45 ounces (41.17 grams) each. It includes mounting screws and lockwashers, and is RoHS compliant. Installation requires soldering and the use of a 1.5-inch piece of Raychem ATUM heat shrink tubing for strain relief and moisture protection, as specified in the termination instructions.

Datasheet Summary
Powered by GS/AI

The 150501 is a 50-ohm ARINC 600 Size 1 socket contact for coaxial connectors, designed for use in avionics systems with a frequency range of 0 to 5 GHz and a voltage rating of 1000 V (rms). The connector features a brass body and ferrule with gold plating, a beryllium copper center contact, and a TFE fluorocarbon dielectric, weighing 1.45 ounces (41.17 grams) each. It includes mounting screws and lockwashers, and is RoHS compliant. Installation requires soldering and the use of a 1.5-inch piece of Raychem ATUM heat shrink tubing for strain relief and moisture protection, as specified in the termination instructions.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm ARINC 600 Size 1 - 150501 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm ARINC 600 Size 1
150501
50 Ohm ARINC 600 Size 1 150501
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150501
Product Name 50 Ohm ARINC 600 Size 1
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details