Newport MKS Fiber Optic Stripper, Dual Hole, 250 µm & 2-3 mm F-STR-103D

Description
The F-STR-103D Fiber Optic Stripper is a popular dual hole durable Miller® tool that removes 2 - 3 mm fiber jacket, and 250 μm coating from 125 μm diameter fibers. There is no need of having a jacket stripper and a coating stripper separately. The precision diameter hole and the V opening in the blade allows for accurate and clean buffer layer removal. All cutting surfaces are precision formed, hardened, tempered and ground, all assuring precise stripping. 5.375 in. (136.5 mm) length and 2.5 oz. (71 g) weight. Multiple Hole Fiber Strippers for Extra Flexibility The F-STR-103D series fiber optic strippers allow to strip the 2 - 3 mm outer jacket, 900 µm buffer, and the 250 µm polymer coating for the standard 125 µm fiber using only a single tool. Factory Set and Ready to Use Out-of-the Box These fiber optic stripping tools are factory set so there is no need for adjustment or calibration. The tool may be periodically checked for proper operation. Prior to and during the inspection, the tool may be cleaned with a plastic bristled brush to remove debris from the opening. The opening may be cleaned with dry compressed air.
Request a Quote
Description
The F-STR-103D Fiber Optic Stripper is a popular dual hole durable Miller® tool that removes 2 - 3 mm fiber jacket, and 250 μm coating from 125 μm diameter fibers. There is no need of having a jacket stripper and a coating stripper separately. The precision diameter hole and the V opening in the blade allows for accurate and clean buffer layer removal. All cutting surfaces are precision formed, hardened, tempered and ground, all assuring precise stripping. 5.375 in. (136.5 mm) length and 2.5 oz. (71 g) weight. Multiple Hole Fiber Strippers for Extra Flexibility The F-STR-103D series fiber optic strippers allow to strip the 2 - 3 mm outer jacket, 900 µm buffer, and the 250 µm polymer coating for the standard 125 µm fiber using only a single tool. Factory Set and Ready to Use Out-of-the Box These fiber optic stripping tools are factory set so there is no need for adjustment or calibration. The tool may be periodically checked for proper operation. Prior to and during the inspection, the tool may be cleaned with a plastic bristled brush to remove debris from the opening. The opening may be cleaned with dry compressed air.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Stripper, Dual Hole, 250 µm & 2-3 mm - F-STR-103D - Newport MKS
Irvine, CA, United States
Fiber Optic Stripper, Dual Hole, 250 µm & 2-3 mm
F-STR-103D
Fiber Optic Stripper, Dual Hole, 250 µm & 2-3 mm F-STR-103D
The F-STR-103D Fiber Optic Stripper is a popular dual hole durable Miller® tool that removes 2 - 3 mm fiber jacket, and 250 μm coating from 125 μm diameter fibers. There is no need of having a jacket stripper and a coating stripper separately. The precision diameter hole and the V opening in the blade allows for accurate and clean buffer layer removal. All cutting surfaces are precision formed, hardened, tempered and ground, all assuring precise stripping. 5.375 in. (136.5 mm) length and 2.5 oz. (71 g) weight. Multiple Hole Fiber Strippers for Extra Flexibility The F-STR-103D series fiber optic strippers allow to strip the 2 - 3 mm outer jacket, 900 µm buffer, and the 250 µm polymer coating for the standard 125 µm fiber using only a single tool. Factory Set and Ready to Use Out-of-the Box These fiber optic stripping tools are factory set so there is no need for adjustment or calibration. The tool may be periodically checked for proper operation. Prior to and during the inspection, the tool may be cleaned with a plastic bristled brush to remove debris from the opening. The opening may be cleaned with dry compressed air.

The F-STR-103D Fiber Optic Stripper is a popular dual hole durable Miller® tool that removes 2 - 3 mm fiber jacket, and 250 μm coating from 125 μm diameter fibers. There is no need of having a jacket stripper and a coating stripper separately. The precision diameter hole and the V opening in the blade allows for accurate and clean buffer layer removal. All cutting surfaces are precision formed, hardened, tempered and ground, all assuring precise stripping. 5.375 in. (136.5 mm) length and 2.5 oz. (71 g) weight.

Multiple Hole Fiber Strippers for Extra Flexibility

The F-STR-103D series fiber optic strippers allow to strip the 2 - 3 mm outer jacket, 900 µm buffer, and the 250 µm polymer coating for the standard 125 µm fiber using only a single tool.

Factory Set and Ready to Use Out-of-the Box


These fiber optic stripping tools are factory set so there is no need for adjustment or calibration. The tool may be periodically checked for proper operation. Prior to and during the inspection, the tool may be cleaned with a plastic bristled brush to remove debris from the opening. The opening may be cleaned with dry compressed air.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Connectors
Product Number F-STR-103D
Product Name Fiber Optic Stripper, Dual Hole, 250 µm & 2-3 mm
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Mating Adapter, ST Female to FC Female - F-MA-ST-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC
Insertion Loss 0.1000 dB
View Details
Bare Fiber Adaptor, Multi-mode, SMA Connector - F-AM-SMA - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SMA
Fiber Application Multimode
View Details
Fiber Optic Mating Adapter, Multi-Mode, SMA Female to SMA Female - F-MA-SM-SM - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SMA
View Details