MilesTek Corporation 1-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT 90-52211

Description
This is a 1-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet
Description
This is a 1-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT - 90-52211 - MilesTek Corporation
Denton, TX, United States
1-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT
90-52211
1-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT 90-52211
This is a 1-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is a 1-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-52211
Product Name 1-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-10M-12G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 8000.00 to 16000.00 MHz
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Directional Couplers 152006 - 152006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
View Details