The 107125-1535-20 is a directional coupler designed for signal monitoring and measurement in the 7.125 to 15.35 GHz frequency range. It features a nominal coupling of 20 dB ±1.0 dB, frequency sensitivity of ±0.3 dB, directivity greater than 14 dB, maximum VSWR of 1.4, and insertion loss less than 0.7 dB including coupled power. The device supports an average input power of 20 W and peak input power of 3 kW. It is equipped with 3.5mm female connectors, with 3.5mm male as an optional variant. The unit measures 1.12 inches in length, 0.53 inches in width, and 0.64 inches in height, and weighs 1.1 ounces. It operates within a temperature range of -54ºC to +85ºC.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The new directional coupler lends itself to wireless designs and many test and measurement applications for emerging mmWave and 6G markets.
KRYTAR’s latest addition, Model 107125-1535-20, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 7.125 to 15.35 GHz (C- thru Ku-Bands) in a single, compact and lightweight package.
In addition, Model 107125-1535-20 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.7 dB, Directivity of >14 dB, Maximum VSWR (any port) is 1.4, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5mm Female connectors with optional 3.5mm Male connectors. This compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H) and weighs only 1.1 ounces. Operating temperature is -54° to +85° C.
KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet rigid military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 107125-1535-20 |
| Product Name | Directional Couplers 107125-1535-20 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 7125.00 to 15350.00 MHz |
| Power | 20.00 watts |
| Coupling | 20.00 dB |