MilesTek Corporation 3-STUB TERM INLINE COUPLER 12" LEADS, 1 STUB LEFT, 2 STUBS RIGHT 90-50363-12

Description
This is a single terminated 3-stub inline data bus coupler with 12" leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 2 stub leads left and 1 stub lead on the right. Custom lengths are available.
Datasheet
Description
This is a single terminated 3-stub inline data bus coupler with 12" leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 2 stub leads left and 1 stub lead on the right. Custom lengths are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-STUB TERM INLINE COUPLER 12
Denton, TX, United States
3-STUB TERM INLINE COUPLER 12" LEADS, 1 STUB LEFT, 2 STUBS RIGHT
90-50363-12
3-STUB TERM INLINE COUPLER 12" LEADS, 1 STUB LEFT, 2 STUBS RIGHT 90-50363-12
This is a single terminated 3-stub inline data bus coupler with 12" leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 2 stub leads left and 1 stub lead on the right. Custom lengths are available.

This is a single terminated 3-stub inline data bus coupler with 12" leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 2 stub leads left and 1 stub lead on the right. Custom lengths are available.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50363-12
Product Name 3-STUB TERM INLINE COUPLER 12" LEADS, 1 STUB LEFT, 2 STUBS RIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Dual Directional Couplers - NDDC-20-520-50-50-S - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 20.00 to 520.00 MHz
Power 50.00 watts
View Details
C17-0R518, DIRECTIONAL COUPLER - C17-0R518 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 500.00 to 18000.00 MHz
View Details
High Frequency Directional Coupler - FPC06075 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
50 ohms 10dB SMA-Female Directional Coupler From 0.4GHz to 6GHz Rated at 50 Watts - HRT-DQ(400/6000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 6000.00 MHz
Power 50.00 watts
View Details