MilesTek Corporation 6-STUB COMPACT COUPLER DUAL TERM 78 OHM 90-50226

Description
This is a 6-stub, compact, dual-terminated bus coupler with no bus jacks. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet
Description
This is a 6-stub, compact, dual-terminated bus coupler with no bus jacks. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-STUB COMPACT COUPLER DUAL TERM 78 OHM - 90-50226 - MilesTek Corporation
Denton, TX, United States
6-STUB COMPACT COUPLER DUAL TERM 78 OHM
90-50226
6-STUB COMPACT COUPLER DUAL TERM 78 OHM 90-50226
This is a 6-stub, compact, dual-terminated bus coupler with no bus jacks. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is a 6-stub, compact, dual-terminated bus coupler with no bus jacks. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50226
Product Name 6-STUB COMPACT COUPLER DUAL TERM 78 OHM
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Directional Couplers 504020030 - 504020030 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 4000.00 to 20000.00 MHz
Power 20.00 watts
View Details
MQH-0920CH, MMIC 9-20GHz Quadrature Hybrid - MQH-0920CH - Marki Microwave LLC
Specs
Frequency Range 9000.00 to 20000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-6-18-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 6000.00 to 18000.00 MHz
View Details