MilesTek Corporation 2-STUB DUAL TERM BUS COUPLER 1.41:1 78.7TERM 90-50222

Description
This is a 2-stub, compact, dual-terminated bus coupler with no bus jacks. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet
Description
This is a 2-stub, compact, dual-terminated bus coupler with no bus jacks. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-STUB DUAL TERM BUS COUPLER 1.41:1 78.7TERM - 90-50222 - MilesTek Corporation
Denton, TX, United States
2-STUB DUAL TERM BUS COUPLER 1.41:1 78.7TERM
90-50222
2-STUB DUAL TERM BUS COUPLER 1.41:1 78.7TERM 90-50222
This is a 2-stub, compact, dual-terminated bus coupler with no bus jacks. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is a 2-stub, compact, dual-terminated bus coupler with no bus jacks. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50222
Product Name 2-STUB DUAL TERM BUS COUPLER 1.41:1 78.7TERM
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Resistive Coupler - FPC06881 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
MMIC 9 - 19 GHz 90° Hybrid Coupler - MQH-0919CSP3 - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 9000.00 to 19000.00 MHz
View Details
Directional Coupler - 5o55133150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
View Details