MilesTek Corporation CABLE TIE BLACK 4" 100/BAG 70-50257

Description
8" X 0.19" CABLE TIE BLACK 4" 100/BAG - 70-50257 All-purpose ties for securing cable bundles FEATURES: Cable Tie Wraps Color: Black Length: 4.0" Width: 0.10" Diameter: 0.75" Strength: 18 lbs. Quantity: 100/pack
Description
8" X 0.19" CABLE TIE BLACK 4" 100/BAG - 70-50257 All-purpose ties for securing cable bundles FEATURES: Cable Tie Wraps Color: Black Length: 4.0" Width: 0.10" Diameter: 0.75" Strength: 18 lbs. Quantity: 100/pack

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE BLACK 4
Denton, TX, United States
CABLE TIE BLACK 4" 100/BAG
70-50257
CABLE TIE BLACK 4" 100/BAG 70-50257
8" X 0.19" CABLE TIE BLACK 4" 100/BAG - 70-50257 All-purpose ties for securing cable bundles FEATURES: Cable Tie Wraps Color: Black Length: 4.0" Width: 0.10" Diameter: 0.75" Strength: 18 lbs. Quantity: 100/pack

8" X 0.19" CABLE TIE BLACK 4" 100/BAG - 70-50257 All-purpose ties for securing cable bundles

    FEATURES:
  • Cable Tie Wraps
  • Color: Black
  • Length: 4.0"
  • Width: 0.10"
  • Diameter: 0.75"
  • Strength: 18 lbs.
  • Quantity: 100/pack
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Ties
Product Number 70-50257
Product Name CABLE TIE BLACK 4" 100/BAG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-238 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details