PIC Wire & Cable RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) 190062 (ISDN)

Description
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
Request a Quote
Description
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 190062 is an RJ45 ISDN plug connector with a protective boot, designed for use with S44191, S44193, S46191, RG400, and RG142 cables. It features a polycarbonate housing with a blue tint, rated 94-V0, and phosphor bronze contacts plated with gold, offering a maximum contact resistance of 10 milliOhms. The connector supports 1.5 Amps at 30 VAC or 42 VDC, operates from -40°C to +85°C, and withstands 1000 insertion/extraction cycles. Its rear shield and inner ferrule are copper alloy, tinned, with a thermoplastic rubber strain relief boot rated 94-V0. The unit weighs 0.18 ounces (4.99 grams) and complies with ANSI/TIA-1096-A and ANSI/TIA/EIA 568-C.2 standards. It is RoHS compliant and requires crimp tool P/N 110340 or 110274 for termination.

Datasheet Summary
Powered by GS/AI

The 190062 is an RJ45 ISDN plug connector with a protective boot, designed for use with S44191, S44193, S46191, RG400, and RG142 cables. It features a polycarbonate housing with a blue tint, rated 94-V0, and phosphor bronze contacts plated with gold, offering a maximum contact resistance of 10 milliOhms. The connector supports 1.5 Amps at 30 VAC or 42 VDC, operates from -40°C to +85°C, and withstands 1000 insertion/extraction cycles. Its rear shield and inner ferrule are copper alloy, tinned, with a thermoplastic rubber strain relief boot rated 94-V0. The unit weighs 0.18 ounces (4.99 grams) and complies with ANSI/TIA-1096-A and ANSI/TIA/EIA 568-C.2 standards. It is RoHS compliant and requires crimp tool P/N 110340 or 110274 for termination.

Suppliers

Company
Product
Description
Supplier Links
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190062 (ISDN) - PIC Wire & Cable
Waukesha, WI, United States
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e)
190062 (ISDN)
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) 190062 (ISDN)
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.

As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 190062 (ISDN)
Product Name RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e)
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111174 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details