PIC Wire & Cable 50 Ohm TNC Bulkhead Jack 150121

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150121 is a 50-ohm TNC bulkhead jack connector for UH44193, designed for coaxial cable applications up to 12 GHz. It features a brass body and ferrule with nickel finish, a beryllium copper center contact with gold plating, and TFE fluorocarbon insulation. The connector has a nominal impedance of 50 ohms, a voltage rating of 500 V(rms), an insertion loss of 0.20 dB max at 12 GHz, and operates from -65°C to +165°C. It weighs 0.74 ounces (20.90 grams) and is RoHS compliant. Recommended jam nut torque is 35 to 40 in-lbs. It complies with MIL-STD-348 and MIL-PRF-39012 standards, and includes strain relief and moisture protection via a 1.5-inch piece of Raychem ATUM heat shrink tubing.

Datasheet Summary
Powered by GS/AI

The 150121 is a 50-ohm TNC bulkhead jack connector for UH44193, designed for coaxial cable applications up to 12 GHz. It features a brass body and ferrule with nickel finish, a beryllium copper center contact with gold plating, and TFE fluorocarbon insulation. The connector has a nominal impedance of 50 ohms, a voltage rating of 500 V(rms), an insertion loss of 0.20 dB max at 12 GHz, and operates from -65°C to +165°C. It weighs 0.74 ounces (20.90 grams) and is RoHS compliant. Recommended jam nut torque is 35 to 40 in-lbs. It complies with MIL-STD-348 and MIL-PRF-39012 standards, and includes strain relief and moisture protection via a 1.5-inch piece of Raychem ATUM heat shrink tubing.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm TNC Bulkhead Jack - 150121 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm TNC Bulkhead Jack
150121
50 Ohm TNC Bulkhead Jack 150121
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150121
Product Name 50 Ohm TNC Bulkhead Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details