Aratas America LLC Electronic Connector XC5A-1082-S038

Description
CONN DIN PLUG 10POS PCB RA GOLD Product overview: XC5A-1082-S038 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-XC5A-1082-S038 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN DIN PLUG 10POS PCB RA GOLD Product overview: XC5A-1082-S038 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-XC5A-1082-S038 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector 307-XC5A-1082-S038
CONN DIN PLUG 10POS PCB RA GOLD Product overview: XC5A-1082-S038 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-XC5A-1082-S038 can be used for catalog matching and distributor lookup.

CONN DIN PLUG 10POS PCB RA GOLD Product overview: XC5A-1082-S038 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-XC5A-1082-S038 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - XC5A-1082-S038 - 760144-XC5A-1082-S038 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - XC5A-1082-S038
760144-XC5A-1082-S038
Backplane Connectors - XC5A-1082-S038 760144-XC5A-1082-S038
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 760144-XC5A-1082-S03 8 Series: XC5 Packaging: Bulk Number of Positions: 10 Pitch: 0.100" (2.54mm) Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 16μin (0.40μm) Current Rating: 2A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Style: B Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 760144-XC5A-1082-S038
Series: XC5
Packaging: Bulk
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 16μin (0.40μm)
Current Rating: 2A
Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Style: B
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connectors - DIN 41612 - XC5A-1082-S038 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
XC5A-1082-S038
Backplane Connectors - DIN 41612 XC5A-1082-S038
CONN DIN PLUG 10POS PCB RA GOLD

CONN DIN PLUG 10POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 307-XC5A-1082-S038 760144-XC5A-1082-S038 XC5A-1082-S038
Product Name Electronic Connector Backplane Connectors - XC5A-1082-S038 Backplane Connectors - DIN 41612
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details