Silicon Nitride Ceramic is a ceramic material composed of silicon nitride (Si3N4) that has excellent physical, chemical, and mechanical properties and is therefore widely used in various of fields. Main Characteristics: Light Weight, High Wear Resistance and High Heat Resistance. Main Applications: Heat, Wear and Corrosion Resistant Parts. Silicon nitride (Si3N4) is a substance with high covalent bond and high temperature structural material with excellent performance in high temperature strength, oxidation resistance and chemical resistance.
| Fountyl Technologies Pte. Ltd. | |
|---|---|
| Product Category | Specialty Ceramics |
| Product Name | Silicon Nitride Ceramic Materials |
| Specialty Ceramic Type | Silicon Nitride |
| Shape / Form | Custom Shape |
| Thermal Conductivity | 25 W/m-K (14.44 BTU-ft/hr-ft²-F) |
| CTE | 2.79 µm/m-C (1.55 µin/in-F) |