Imao-Fixtureworks
Plastic Handle
AGRC
Description
Feature
These handles comply with the IEC standard for the 19" rack
Technical Information
Working temperature : -30 to 130°C
Request a Quote
Email Supplier
Datasheet
Description
Feature
These handles comply with the IEC standard for the 19" rack
Technical Information
Working temperature : -30 to 130°C
Request a Quote
Email Supplier
Datasheet
Suppliers
Feature
These handles comply with the IEC standard for the 19" rack
Technical Information
Working temperature : -30 to 130°C
Feature
- These handles comply with the IEC standard for the 19" rack
Technical Information
- Working temperature : -30 to 130°C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
AGRC |
|
Product Name
|
Plastic Handle |
|
Handle Type
|
2-point Handle
|
|
Colors / Finishes Available
|
Black Matte
|
|
Handle Material
|
Plastic
|
|
Material Description
|
Handle: Glass-fiber Reinforced Polyamide; Insert: Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Handle Type
Lever
Colors / Finishes Available
Black Oxide
Features
Locking/Latching
View Details
Colors / Finishes Available
Coated with Thermoplastic Elastomer, Black Matte
Handle Material
Plastic
Material Description
Polypropylene
View Details
Handle Type
2-point Handle
Handle Material
Metal
Material Description
Stainless Steel (SUS303)
View Details
Handle Type
Lever
Colors / Finishes Available
Glossy Finish, Black; Hard Chrome Plated Finish, Satin Finish, Silver Matte
Handle Material
Metal
View Details