HE60-RT -- 5" WIDE OAK HARDWOOD HANDLES
Raymond Handling Consultants, L.C.
5" WIDE OAK HARDWOOD HANDLES
HE60-RT
Description
LEVER DOLLIES
-
Raymond Handling Consultants, L.C.
Description
LEVER DOLLIES
Suppliers
5" WIDE OAK HARDWOOD HANDLES
HE60-RT
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Dollies |
|
Product Number
|
HE60-RT |
|
Product Name
|
5" WIDE OAK HARDWOOD HANDLES |
|
Type
|
LEVER DOLLIES
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Machine Dollie
Load Capacity
20000 lbs (9070 kg)
Length
10.5 inch (267 mm)
View Details