Buckaroos, Inc. Channellock Code Blue 8" End Cut Nippers T-45F

Description
New Code Blue™ designation on handles makes it easier than ever to choose the right tool for the job Precision made of fine polished, high carbon drop forged steel Laser-hardened cutting edges provide longer life and greater ease of cut
Description
New Code Blue™ designation on handles makes it easier than ever to choose the right tool for the job Precision made of fine polished, high carbon drop forged steel Laser-hardened cutting edges provide longer life and greater ease of cut

Suppliers

Company
Product
Description
Supplier Links
Channellock Code Blue 8
Indianapolis, IN, USA
Channellock Code Blue 8" End Cut Nippers
T-45F
Channellock Code Blue 8" End Cut Nippers T-45F
New Code Blue™ designation on handles makes it easier than ever to choose the right tool for the job Precision made of fine polished, high carbon drop forged steel Laser-hardened cutting edges provide longer life and greater ease of cut
  • New Code Blue™ designation on handles makes it easier than ever to choose the right tool for the job
  • Precision made of fine polished, high carbon drop forged steel
  • Laser-hardened cutting edges provide longer life and greater ease of cut
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pliers
Product Number T-45F
Product Name Channellock Code Blue 8" End Cut Nippers
Type End Cutting
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Plier - 527V-160 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 6.25 inch (159 mm)
Jaw Length 0.2500 inch (6.35 mm)
Jaw Capacity 0.0394 to 0.0630 inch (1 to 1.6 mm)
View Details
Channellock Code Blue Heavy Duty 8 1/2”Long Nose Pliers - T-53CB-1 - Buckaroos, Inc.
Specs
Type Needle Nose
Length 8.5 inch (216 mm)
View Details