Imao-Fixtureworks Speed Handle SH

Description
Body & Lever Ductile cast iron (FCD450) Powder baked finish Black
Request a Quote
Description
Body & Lever Ductile cast iron (FCD450) Powder baked finish Black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Speed handles made of ductile cast iron (FCD450) with a powder baked black finish are available in reamed, bored, and tapped variants, with body dimensions and weights varying by size and type. The series includes SH-R, SH-C, and SH-T models in sizes 50, 63, and 76, each with corresponding lever dimensions and thread specifications as listed. All variants share the same material and finish.

Datasheet Summary
Powered by GS/AI

Speed handles made of ductile cast iron (FCD450) with a powder baked black finish are available in reamed, bored, and tapped variants, with body dimensions and weights varying by size and type. The series includes SH-R, SH-C, and SH-T models in sizes 50, 63, and 76, each with corresponding lever dimensions and thread specifications as listed. All variants share the same material and finish.

Suppliers

Company
Product
Description
Supplier Links
Speed Handle - SH - Imao-Fixtureworks
Fraser, MI, United States
Speed Handle
SH
Speed Handle SH
Body & Lever Ductile cast iron (FCD450) Powder baked finish Black

Body & Lever

  • Ductile cast iron (FCD450)
  • Powder baked finish
  • Black
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number SH
Product Name Speed Handle
Colors / Finishes Available Powder Baked Finish, Black
Handle Material Metal
Material Description Body & Lever: Ductile Cast Iron (FCD450)
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Adjustable Handle - EAL - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Features Locking/Latching
View Details
Aluminum Equipment Handle - MH2 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural Matte
Handle Material Metal
View Details
Stainless Steel Handle - SBG - Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Stainless Steel (SUS303)
Handle Length 2.32 to 3.82 inches (59 to 97 mm)
View Details
Aluminum Equipment Handle - MH1 / MH10 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte
Handle Material Metal
View Details