Jergens, Inc. Metal Adjustable Handles 40507

Description
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote
Description
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Metal Adjustable Handle part number 40507 is designed for adjustable clamping or tightening controls with limited operating angles. Adjustment is achieved by pulling up on the handle to disengage the teeth from the locking mechanism, rotating to the desired position, and releasing to lock. The handle is made of die-cast zinc with a plastic-coated black satin finish. The steel components are made of 303 stainless steel with a bright finish. The handle has a 3/8-16 tapped hole, and dimensions include A=0.55, B=0.70, C=0.84, D=0.90, E=1.47, F=0.39, G=0.94, H=2.08, I=2.24, J=3.74, K=3.60, and L=0.43 inches.

Datasheet Summary
Powered by GS/AI

The Jergens Metal Adjustable Handle part number 40507 is designed for adjustable clamping or tightening controls with limited operating angles. Adjustment is achieved by pulling up on the handle to disengage the teeth from the locking mechanism, rotating to the desired position, and releasing to lock. The handle is made of die-cast zinc with a plastic-coated black satin finish. The steel components are made of 303 stainless steel with a bright finish. The handle has a 3/8-16 tapped hole, and dimensions include A=0.55, B=0.70, C=0.84, D=0.90, E=1.47, F=0.39, G=0.94, H=2.08, I=2.24, J=3.74, K=3.60, and L=0.43 inches.

Suppliers

Company
Product
Description
Supplier Links
Metal Adjustable Handles - 40507 - Jergens, Inc.
Cleveland, OH, United States
Metal Adjustable Handles
40507
Metal Adjustable Handles 40507
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel

Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening.
Features, Benefits, & Product Specifications:

  • Handle Material: Die-Cast Zinc
  • Handle Finish: Powder-Coated
  • Handle Color: Black Satin Finish
  • Part Materials: Available in Steel or Stainless Steel
  • Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40507
Product Name Metal Adjustable Handles
Handle Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers External Thread - 40058 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Heavy Duty Adjustable Handles by ELESA® - 32431 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34315 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Drift Handles - 22903 - Jergens, Inc.
Specs
Colors / Finishes Available Black Oxide
Handle Material Metal
Material Description AISI-S7 Steel
View Details