Certex UK Hydraulic Toe Jack POWERTEX PTJ-S1 PTJS125 5205PTJS125

Description
PTJ-S1 is easy to operate using the detachable handle. The jack can lift using the toe of the jack or from the top plate and the capacity is the same for both lifting points. Features: • Safe - Each hydraulic jack is dynamic proof load tested using load of 1 x WLL throughout a full travel cycle and examined before delivery. • Safe – the jack is equipped with overload protection device • Housing allows 360 degree rotation for easy positioning • Pressure relief valve operated by turning knob • Adjustable lowering speed using the turning knob for smooth lowering • Chromium 6 free surface treatment • Equipped with RFID chip • POWERTEX 2.2 certificate & EC Declaration delivered with each jack • 14 language User manuals delivered with each jack • QR code for on-site access to Multilanguage user manuals • Fulfills Machinery Directive 2006/42/EC • Low height allows easy positioning under machines
Request a Quote
Description
PTJ-S1 is easy to operate using the detachable handle. The jack can lift using the toe of the jack or from the top plate and the capacity is the same for both lifting points. Features: • Safe - Each hydraulic jack is dynamic proof load tested using load of 1 x WLL throughout a full travel cycle and examined before delivery. • Safe – the jack is equipped with overload protection device • Housing allows 360 degree rotation for easy positioning • Pressure relief valve operated by turning knob • Adjustable lowering speed using the turning knob for smooth lowering • Chromium 6 free surface treatment • Equipped with RFID chip • POWERTEX 2.2 certificate & EC Declaration delivered with each jack • 14 language User manuals delivered with each jack • QR code for on-site access to Multilanguage user manuals • Fulfills Machinery Directive 2006/42/EC • Low height allows easy positioning under machines
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Toe Jack POWERTEX PTJ-S1 PTJS125 - 5205PTJS125 - Certex UK
Harworth, United Kingdom
Hydraulic Toe Jack POWERTEX PTJ-S1 PTJS125
5205PTJS125
Hydraulic Toe Jack POWERTEX PTJ-S1 PTJS125 5205PTJS125
PTJ-S1 is easy to operate using the detachable handle. The jack can lift using the toe of the jack or from the top plate and the capacity is the same for both lifting points. Features: • Safe - Each hydraulic jack is dynamic proof load tested using load of 1 x WLL throughout a full travel cycle and examined before delivery. • Safe – the jack is equipped with overload protection device • Housing allows 360 degree rotation for easy positioning • Pressure relief valve operated by turning knob • Adjustable lowering speed using the turning knob for smooth lowering • Chromium 6 free surface treatment • Equipped with RFID chip • POWERTEX 2.2 certificate & EC Declaration delivered with each jack • 14 language User manuals delivered with each jack • QR code for on-site access to Multilanguage user manuals • Fulfills Machinery Directive 2006/42/EC • Low height allows easy positioning under machines

PTJ-S1 is easy to operate using the detachable handle. The jack can lift using the toe of the jack or from the top plate and the capacity is the same for both lifting points.

Features:

• Safe - Each hydraulic jack is dynamic proof load tested using load of 1 x WLL throughout a full travel cycle and examined before delivery.
• Safe – the jack is equipped with overload protection device
• Housing allows 360 degree rotation for easy positioning
• Pressure relief valve operated by turning knob
• Adjustable lowering speed using the turning knob for smooth lowering
• Chromium 6 free surface treatment
• Equipped with RFID chip
• POWERTEX 2.2 certificate & EC Declaration delivered with each jack
• 14 language User manuals delivered with each jack
• QR code for on-site access to Multilanguage user manuals
• Fulfills Machinery Directive 2006/42/EC
• Low height allows easy positioning under machines

Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting Jacks
Product Number 5205PTJS125
Product Name Hydraulic Toe Jack POWERTEX PTJ-S1 PTJS125
Actuation Hand
Unlock Full Specs
to access all available technical data

Similar Products

Siverline Steel Jacks SJ (Fixed Claw) WLL ton 10 - 5205N01900006 - Certex UK
Specs
Actuation Hand
Capacity 11.02 tons (10 metric tons)
View Details
Mechanical Rack Jack POWERTEX PRJ WLL ton 1.5 - 5205PRJ015 - Certex UK
Specs
Actuation Hand
Capacity 1.65 tons (1.5 metric tons)
Stroke 13.78 inch (350 mm)
View Details
Universal jack JH Yale WLL ton 30 - 5205JH30 - Certex UK
Specs
Actuation Hand
Capacity 33.07 tons (30 metric tons)
View Details
Aluminium Hydraulic Jack AJH with Lifting Claw Yale WLL ton 20 - 5205N13200956 - Certex UK
Specs
Actuation Hand
Capacity 22.05 tons (20 metric tons)
View Details