Petersen Products Co. Bag, Lifting Flat Form High Pressure Air, Square 31"x31" Dia 161-03131

Description
Air Requirement 18.4 cu/Ft (520 l) Country of Origin Slovenia Lift Height Max 8" (203.20mm) Material Aramid Cord Reinforced Natural Rubber Max Load, Tons Max Lifting Capacity at Max Lift Height is 22.2 US Tons Pressure, Inflation Max 116 psi (8 bar) Sage Subcategory Number W161 Shipping Wt. 32 Lb (14.52 Kg) Size 31" X 31" (787mm X 787mm) Size, Lay Flat 31 X 31 X 1.1 Thickness 1" (25mm) Working Pressure 116 psi (8 bar)
Request a Quote
Description
Air Requirement 18.4 cu/Ft (520 l) Country of Origin Slovenia Lift Height Max 8" (203.20mm) Material Aramid Cord Reinforced Natural Rubber Max Load, Tons Max Lifting Capacity at Max Lift Height is 22.2 US Tons Pressure, Inflation Max 116 psi (8 bar) Sage Subcategory Number W161 Shipping Wt. 32 Lb (14.52 Kg) Size 31" X 31" (787mm X 787mm) Size, Lay Flat 31 X 31 X 1.1 Thickness 1" (25mm) Working Pressure 116 psi (8 bar)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bag, Lifting Flat Form High Pressure Air, Square 31
Fredonia, WI, United States
Bag, Lifting Flat Form High Pressure Air, Square 31"x31" Dia
161-03131
Bag, Lifting Flat Form High Pressure Air, Square 31"x31" Dia 161-03131
Air Requirement 18.4 cu/Ft (520 l) Country of Origin Slovenia Lift Height Max 8" (203.20mm) Material Aramid Cord Reinforced Natural Rubber Max Load, Tons Max Lifting Capacity at Max Lift Height is 22.2 US Tons Pressure, Inflation Max 116 psi (8 bar) Sage Subcategory Number W161 Shipping Wt. 32 Lb (14.52 Kg) Size 31" X 31" (787mm X 787mm) Size, Lay Flat 31 X 31 X 1.1 Thickness 1" (25mm) Working Pressure 116 psi (8 bar)

Air Requirement 18.4 cu/Ft (520 l)
Country of Origin Slovenia
Lift Height Max 8" (203.20mm)
Material Aramid Cord Reinforced Natural Rubber
Max Load, Tons Max Lifting Capacity at Max Lift Height is 22.2 US Tons
Pressure, Inflation Max 116 psi (8 bar)
Sage Subcategory Number W161
Shipping Wt. 32 Lb (14.52 Kg)
Size 31" X 31" (787mm X 787mm)
Size, Lay Flat 31 X 31 X 1.1
Thickness 1" (25mm)
Working Pressure 116 psi (8 bar)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Lifting Jacks
Product Number 161-03131
Product Name Bag, Lifting Flat Form High Pressure Air, Square 31"x31" Dia
Jack Type Inflatable
Unlock Full Specs
to access all available technical data

Similar Products

Jack, Manhole (Hose Guide) - 938-7824 - Petersen Products Co.
Specs
Actuation Hand
View Details
Bag, Lifting Flat Form 145 Psi Air, Square 20
Specs
Jack Type Inflatable
Actuation Air
Capacity 26 tons (23.59 metric tons)
View Details
Bag, Lifting Flat Form High Pressure Air, Square 36
Specs
Jack Type Inflatable
Actuation Air
Capacity 36.6 tons (33.2 metric tons)
View Details
Bag, Lifting Flat Form High Pressure Air, Square 22
Specs
Jack Type Inflatable
Actuation Air
Capacity 7.4 tons (6.71 metric tons)
View Details