Infineon Technologies AG Battery Management ICs - TLE9018DQK TLE9018DQK

Description
This multi-channel IC for battery monitoring and balancing is engineered to monitor up to 18 channels in Lithium-ion battery packs utilized in diverse automotive, industrial, and consumer applications. The module performs four primary roles: measuring cell voltage, assessing temperature, balancing cells, and facilitating isolated communication with the main battery controller. Moreover, it includes essential diagnostic tools to ensure proper operation, safeguarding the individuals around the managed battery. Summary of Features Monitors up to 18 ch in series 16 bit delta-sigma ADC per cell Simultaneous 300 mA/cell balancing Low-power balancing mode Configurable digital filter Secondary ADC for E2E safety Strong ESD and hotplug performance Iso UART communication interface 8 error-compensated NTC channels Internal automatic safety cycles Compatible with AURIX™ TC36/7/8x CDD ISO26262 ASIL D safety compliant Benefits Highly accurate voltage measurement Best-in-class application robustness Enables lowest system cost
Request a Quote
Description
This multi-channel IC for battery monitoring and balancing is engineered to monitor up to 18 channels in Lithium-ion battery packs utilized in diverse automotive, industrial, and consumer applications. The module performs four primary roles: measuring cell voltage, assessing temperature, balancing cells, and facilitating isolated communication with the main battery controller. Moreover, it includes essential diagnostic tools to ensure proper operation, safeguarding the individuals around the managed battery. Summary of Features Monitors up to 18 ch in series 16 bit delta-sigma ADC per cell Simultaneous 300 mA/cell balancing Low-power balancing mode Configurable digital filter Secondary ADC for E2E safety Strong ESD and hotplug performance Iso UART communication interface 8 error-compensated NTC channels Internal automatic safety cycles Compatible with AURIX™ TC36/7/8x CDD ISO26262 ASIL D safety compliant Benefits Highly accurate voltage measurement Best-in-class application robustness Enables lowest system cost
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery Management ICs - TLE9018DQK - TLE9018DQK - Infineon Technologies AG
Neubiberg, Germany
Battery Management ICs - TLE9018DQK
TLE9018DQK
Battery Management ICs - TLE9018DQK TLE9018DQK
This multi-channel IC for battery monitoring and balancing is engineered to monitor up to 18 channels in Lithium-ion battery packs utilized in diverse automotive, industrial, and consumer applications. The module performs four primary roles: measuring cell voltage, assessing temperature, balancing cells, and facilitating isolated communication with the main battery controller. Moreover, it includes essential diagnostic tools to ensure proper operation, safeguarding the individuals around the managed battery. Summary of Features Monitors up to 18 ch in series 16 bit delta-sigma ADC per cell Simultaneous 300 mA/cell balancing Low-power balancing mode Configurable digital filter Secondary ADC for E2E safety Strong ESD and hotplug performance Iso UART communication interface 8 error-compensated NTC channels Internal automatic safety cycles Compatible with AURIX™ TC36/7/8x CDD ISO26262 ASIL D safety compliant Benefits Highly accurate voltage measurement Best-in-class application robustness Enables lowest system cost

This multi-channel IC for battery monitoring and balancing is engineered to monitor up to 18 channels in Lithium-ion battery packs utilized in diverse automotive, industrial, and consumer applications. The module performs four primary roles: measuring cell voltage, assessing temperature, balancing cells, and facilitating isolated communication with the main battery controller. Moreover, it includes essential diagnostic tools to ensure proper operation, safeguarding the individuals around the managed battery.


Summary of Features

  • Monitors up to 18 ch in series
  • 16 bit delta-sigma ADC per cell
  • Simultaneous 300 mA/cell balancing
  • Low-power balancing mode
  • Configurable digital filter
  • Secondary ADC for E2E safety
  • Strong ESD and hotplug performance
  • Iso UART communication interface
  • 8 error-compensated NTC channels
  • Internal automatic safety cycles
  • Compatible with AURIX™ TC36/7/8x CDD
  • ISO26262 ASIL D safety compliant

Benefits

  • Highly accurate voltage measurement
  • Best-in-class application robustness
  • Enables lowest system cost
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Battery Monitors and Testers
Product Number TLE9018DQK
Product Name Battery Management ICs - TLE9018DQK
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-TLE9012DQUXUMA1CT-ND - DigiKey
Specs
Form Factor Module
View Details
3 suppliers
Battery Management - 448-TLE9012AQUXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
4 suppliers
Battery Management ICs - TLE9009DQU - TLE9009DQU - Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details