Infineon Technologies AG Battery Management ICs TLE9015DQU

Description
The TLE9015DQU is a battery monitoring transceiver IC designed for connecting several TLE9012DQU devices in a daisy chain inside a Li-Ion battery. By means of its two UART and iso UART interface pairs it can support ring communication improving the availability of the system by a low cost. It also enables bidirectional information flow by including an error management unit including several inputs and outputs that are programmable on each TLE9012DQU. Summary of Features Compatibility for ring mode topology Two UART ports for serial communication to host microcontroller Two iso UART interfaces for communication to other BMS ICs 2 Mbit/s data rate for fast communication Fully transparent communication scheme from UART to iso UART Integrated internal logic for minimizing pin count on the UART side Differential current edge triggered iso UART communication interface High robustness against external noise Two external fault inputs (EMM and ERRQ_ext) Latching error output pin for triggering external microcontroller Internal supply monitoring Green Product (RoHS compliant) Benefits Robust communication without need of transformers or common mode chokes Primary-on-Top or Primary-on-bottom selectable without tedious configuration Bi-directional communication scheme using error management logic Ring mode topology for further system availability at low cost Potential Applications Hybrid Electric Vehicle (HEV) Plug-in Hybrid Electric Vehicle (PHEV) Battery Electric Vehicle (BEV) Energy Storage System (ESS) Home Energy Storage system CAV Market News Infineon's new Battery Management ICs offer excellent measurement performance and enable optimized battery lifetime Chinese car company NETA first to use Infineon's new generation BMS solution Applications Automotive battery management system (BMS) Automotive high-voltage battery management system (BMS) Designers who used this product also designed with TLF35585QUS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF35585QUS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF35585QUS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
Request a Quote Datasheet
Description
The TLE9015DQU is a battery monitoring transceiver IC designed for connecting several TLE9012DQU devices in a daisy chain inside a Li-Ion battery. By means of its two UART and iso UART interface pairs it can support ring communication improving the availability of the system by a low cost. It also enables bidirectional information flow by including an error management unit including several inputs and outputs that are programmable on each TLE9012DQU. Summary of Features Compatibility for ring mode topology Two UART ports for serial communication to host microcontroller Two iso UART interfaces for communication to other BMS ICs 2 Mbit/s data rate for fast communication Fully transparent communication scheme from UART to iso UART Integrated internal logic for minimizing pin count on the UART side Differential current edge triggered iso UART communication interface High robustness against external noise Two external fault inputs (EMM and ERRQ_ext) Latching error output pin for triggering external microcontroller Internal supply monitoring Green Product (RoHS compliant) Benefits Robust communication without need of transformers or common mode chokes Primary-on-Top or Primary-on-bottom selectable without tedious configuration Bi-directional communication scheme using error management logic Ring mode topology for further system availability at low cost Potential Applications Hybrid Electric Vehicle (HEV) Plug-in Hybrid Electric Vehicle (PHEV) Battery Electric Vehicle (BEV) Energy Storage System (ESS) Home Energy Storage system CAV Market News Infineon's new Battery Management ICs offer excellent measurement performance and enable optimized battery lifetime Chinese car company NETA first to use Infineon's new generation BMS solution Applications Automotive battery management system (BMS) Automotive high-voltage battery management system (BMS) Designers who used this product also designed with TLF35585QUS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF35585QUS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF35585QUS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management ICs - TLE9015DQU - Infineon Technologies AG
Neubiberg, Germany
Battery Management ICs
TLE9015DQU
Battery Management ICs TLE9015DQU
The TLE9015DQU is a battery monitoring transceiver IC designed for connecting several TLE9012DQU devices in a daisy chain inside a Li-Ion battery. By means of its two UART and iso UART interface pairs it can support ring communication improving the availability of the system by a low cost. It also enables bidirectional information flow by including an error management unit including several inputs and outputs that are programmable on each TLE9012DQU. Summary of Features Compatibility for ring mode topology Two UART ports for serial communication to host microcontroller Two iso UART interfaces for communication to other BMS ICs 2 Mbit/s data rate for fast communication Fully transparent communication scheme from UART to iso UART Integrated internal logic for minimizing pin count on the UART side Differential current edge triggered iso UART communication interface High robustness against external noise Two external fault inputs (EMM and ERRQ_ext) Latching error output pin for triggering external microcontroller Internal supply monitoring Green Product (RoHS compliant) Benefits Robust communication without need of transformers or common mode chokes Primary-on-Top or Primary-on-bottom selectable without tedious configuration Bi-directional communication scheme using error management logic Ring mode topology for further system availability at low cost Potential Applications Hybrid Electric Vehicle (HEV) Plug-in Hybrid Electric Vehicle (PHEV) Battery Electric Vehicle (BEV) Energy Storage System (ESS) Home Energy Storage system CAV Market News Infineon's new Battery Management ICs offer excellent measurement performance and enable optimized battery lifetime Chinese car company NETA first to use Infineon's new generation BMS solution Applications Automotive battery management system (BMS) Automotive high-voltage battery management system (BMS) Designers who used this product also designed with TLF35585QUS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF35585QUS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF35585QUS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP

The TLE9015DQU is a battery monitoring transceiver IC designed for connecting several TLE9012DQU devices in a daisy chain inside a Li-Ion battery. By means of its two UART and iso UART interface pairs it can support ring communication improving the availability of the system by a low cost.
It also enables bidirectional information flow by including an error management unit including several inputs and outputs that are programmable on each TLE9012DQU.


Summary of Features

  • Compatibility for ring mode topology
  • Two UART ports for serial communication to host microcontroller
  • Two iso UART interfaces for communication to other BMS ICs
  • 2 Mbit/s data rate for fast communication
  • Fully transparent communication scheme from UART to iso UART
  • Integrated internal logic for minimizing pin count on the UART side
  • Differential current edge triggered iso UART communication interface
  • High robustness against external noise
  • Two external fault inputs (EMM and ERRQ_ext)
  • Latching error output pin for triggering external microcontroller
  • Internal supply monitoring
  • Green Product (RoHS compliant)

Benefits

  • Robust communication without need of transformers or common mode chokes
  • Primary-on-Top or Primary-on-bottom selectable without tedious configuration
  • Bi-directional communication scheme using error management logic
  • Ring mode topology for further system availability at low cost

Potential Applications

  • Hybrid Electric Vehicle (HEV)
  • Plug-in Hybrid Electric Vehicle (PHEV)
  • Battery Electric Vehicle (BEV)
  • Energy Storage System (ESS)
  • Home Energy Storage system
  • CAV

Market News


  • Infineon's new Battery Management ICs offer excellent measurement performance and enable optimized battery lifetime
  • Chinese car company NETA first to use Infineon's new generation BMS solution

Applications

  • Automotive battery management system (BMS)
  • Automotive high-voltage battery management system (BMS)

Designers who used this product also designed with


  • TLF35585QUS01 |
    OPTIREG™ PMIC
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • TLF35585QUS01 |
    OPTIREG™ PMIC
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • TLF35585QUS01 |
    OPTIREG™ PMIC
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Battery Monitors and Testers
Product Number TLE9015DQU
Product Name Battery Management ICs
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-TLE9018DQKXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
Battery Management - 448-TLE9009DQUXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
Battery Management ICs - TLE9018DQK - TLE9018DQK - Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details