Festo Corporation Water trap MS12-LWS-G-U-V

Description
Width dimension 124 mm No replacement of filter cartridges necessary Constantly high condensate separation (99%) up to the maximum flow rate Available with fully automatic or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
Width dimension 124 mm No replacement of filter cartridges necessary Constantly high condensate separation (99%) up to the maximum flow rate Available with fully automatic or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water trap - MS12-LWS-G-U-V - Festo Corporation
Islandia, NY, United States
Water trap
MS12-LWS-G-U-V
Water trap MS12-LWS-G-U-V
Width dimension 124 mm No replacement of filter cartridges necessary Constantly high condensate separation (99%) up to the maximum flow rate Available with fully automatic or fully automatic, electrically actuated condensate drain
  • Width dimension 124 mm
  • No replacement of filter cartridges necessary
  • Constantly high condensate separation (99%) up to the maximum flow rate
  • Available with fully automatic or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Drains and Drain Systems
Product Number MS12-LWS-G-U-V
Product Name Water trap
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details