JohnDow Industries, Inc. 25-Gallon Self-Evacuating Antifreeze Drain JDI-25HDC-EA

Description
"Auto-Check Technology" eliminates anti-freeze/oil shower risk and makes emptying automatic 25-Gallon capacity steel tank Green and white decal easily identifies this drain for collection of antifreeze 16" deep-drawn, offset steel funnel with expanded metal screen 360 degree swivel base on funnel makes positioning easy Height adjustment from 50" to 70" Molded tray for convenient tool storage Heavy-duty 4" swivel caster provide stability and mobility 6' quick-disconnect discharge hose can be permanently attached to a storage tank. Built-in sight tube shows fluid level Weight 85lbs.
Description
"Auto-Check Technology" eliminates anti-freeze/oil shower risk and makes emptying automatic 25-Gallon capacity steel tank Green and white decal easily identifies this drain for collection of antifreeze 16" deep-drawn, offset steel funnel with expanded metal screen 360 degree swivel base on funnel makes positioning easy Height adjustment from 50" to 70" Molded tray for convenient tool storage Heavy-duty 4" swivel caster provide stability and mobility 6' quick-disconnect discharge hose can be permanently attached to a storage tank. Built-in sight tube shows fluid level Weight 85lbs.

Suppliers

Company
Product
Description
Supplier Links
25-Gallon Self-Evacuating Antifreeze Drain - JDI-25HDC-EA - JohnDow Industries, Inc.
Barberton, OH, USA
25-Gallon Self-Evacuating Antifreeze Drain
JDI-25HDC-EA
25-Gallon Self-Evacuating Antifreeze Drain JDI-25HDC-EA
"Auto-Check Technology" eliminates anti-freeze/oil shower risk and makes emptying automatic 25-Gallon capacity steel tank Green and white decal easily identifies this drain for collection of antifreeze 16" deep-drawn, offset steel funnel with expanded metal screen 360 degree swivel base on funnel makes positioning easy Height adjustment from 50" to 70" Molded tray for convenient tool storage Heavy-duty 4" swivel caster provide stability and mobility 6' quick-disconnect discharge hose can be permanently attached to a storage tank. Built-in sight tube shows fluid level Weight 85lbs.
  • "Auto-Check Technology" eliminates anti-freeze/oil shower risk and makes emptying automatic
  • 25-Gallon capacity steel tank
  • Green and white decal easily identifies this drain for collection of antifreeze
  • 16" deep-drawn, offset steel funnel with expanded metal screen
  • 360 degree swivel base on funnel makes positioning easy
  • Height adjustment from 50" to 70"
  • Molded tray for convenient tool storage
  • Heavy-duty 4" swivel caster provide stability and mobility
  • 6' quick-disconnect discharge hose can be permanently attached to a storage tank.
  • Built-in sight tube shows fluid level
  • Weight 85lbs.
Supplier's Site

Technical Specifications

  JohnDow Industries, Inc.
Product Category Drains and Drain Systems
Product Number JDI-25HDC-EA
Product Name 25-Gallon Self-Evacuating Antifreeze Drain
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6N-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details