Norlok Technology, Inc. Surelok III Clinching Machine

Description
Superior features include... APU - Advanced Power Unit. The New Surelok III is Faster, Smoother, Quieter and Uses less air than ever before. Stainless Steel Ready. Order your rectangular tool kit and clinch up to 2 layers of 18 Gauge Stainless Steel (304,308,316 etc). No hassle 2 minute changeover. 5 Tons of Air Power. The Surelok III clinches material with 5 TONS of force smoothly and efficiently using only 90psi (6 Bar) shop air. Tooling adapters can be design to do other sheet metal work that needs a 5 ton (4535 kg) press. Adjustable 2 1/2"[63mm] Stroke. Convenient Adjustment makes accuracy and safety a snap. SPR Tooling Kit - Now available. With the Self Piercing Rivet (SPR) kit available for any Surelok III you can now join Aluminum Composite Materials, TPO and PVC coatings, and other material that was previously too difficult to clinch. No pre drilled holes required! When you combine all the features, benefits and quality, the Surelok III sets the standard by which other clinching machines are measured.
Request a Quote Datasheet
Description
Superior features include... APU - Advanced Power Unit. The New Surelok III is Faster, Smoother, Quieter and Uses less air than ever before. Stainless Steel Ready. Order your rectangular tool kit and clinch up to 2 layers of 18 Gauge Stainless Steel (304,308,316 etc). No hassle 2 minute changeover. 5 Tons of Air Power. The Surelok III clinches material with 5 TONS of force smoothly and efficiently using only 90psi (6 Bar) shop air. Tooling adapters can be design to do other sheet metal work that needs a 5 ton (4535 kg) press. Adjustable 2 1/2"[63mm] Stroke. Convenient Adjustment makes accuracy and safety a snap. SPR Tooling Kit - Now available. With the Self Piercing Rivet (SPR) kit available for any Surelok III you can now join Aluminum Composite Materials, TPO and PVC coatings, and other material that was previously too difficult to clinch. No pre drilled holes required! When you combine all the features, benefits and quality, the Surelok III sets the standard by which other clinching machines are measured.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surelok III Clinching Machine -  - Norlok Technology, Inc.
Brantford, Ontario, Canada
Surelok III Clinching Machine
Surelok III Clinching Machine
Superior features include... APU - Advanced Power Unit. The New Surelok III is Faster, Smoother, Quieter and Uses less air than ever before. Stainless Steel Ready. Order your rectangular tool kit and clinch up to 2 layers of 18 Gauge Stainless Steel (304,308,316 etc). No hassle 2 minute changeover. 5 Tons of Air Power. The Surelok III clinches material with 5 TONS of force smoothly and efficiently using only 90psi (6 Bar) shop air. Tooling adapters can be design to do other sheet metal work that needs a 5 ton (4535 kg) press. Adjustable 2 1/2"[63mm] Stroke. Convenient Adjustment makes accuracy and safety a snap. SPR Tooling Kit - Now available. With the Self Piercing Rivet (SPR) kit available for any Surelok III you can now join Aluminum Composite Materials, TPO and PVC coatings, and other material that was previously too difficult to clinch. No pre drilled holes required! When you combine all the features, benefits and quality, the Surelok III sets the standard by which other clinching machines are measured.

Superior features include...

APU - Advanced Power Unit. The New Surelok III is Faster, Smoother, Quieter and Uses less air than ever before.

Stainless Steel Ready.

Order your rectangular tool kit and clinch up to 2 layers of 18 Gauge Stainless Steel (304,308,316 etc).

No hassle 2 minute changeover.

5 Tons of Air Power.

The Surelok III clinches material with 5 TONS of force smoothly and efficiently using only 90psi (6 Bar) shop air. Tooling adapters can be design to do other sheet metal work that needs a 5 ton (4535 kg) press.

Adjustable 2 1/2"[63mm] Stroke.

Convenient Adjustment makes accuracy and safety a snap.

SPR Tooling Kit - Now available.

With the Self Piercing Rivet (SPR) kit available for any Surelok III you can now join Aluminum Composite Materials, TPO and PVC coatings, and other material that was previously too difficult to clinch. No pre drilled holes required!

When you combine all the features, benefits and quality, the Surelok III sets the standard by which other clinching machines are measured.

Supplier's Site Datasheet

Technical Specifications

  Norlok Technology, Inc.
Product Category Presses (metalworking)
Product Name Surelok III Clinching Machine
General Types Clinching Machine; Punch Press; Sheet Metal
Operation Piercing / Hole Punching; Side Punching / Notching
Automation / Control Manual
Pressure 80 to 100 psi (56.3 to 70.38 m H2O)
Stroke 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Letterlok 3000 Return Fastening Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Operation Side Punching / Notching
Automation / Control Manual
View Details
Surelok II Clinching Machine -  - Norlok Technology, Inc.
Norlok Technology, Inc.
Specs
General Types Clinching Machine; Punch Press; Sheet Metal
Operation Side Punching / Notching
Automation / Control Manual
View Details
Heavy Duty Radius Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Punch Press; Sheet Metal
Operation Piercing / Hole Punching
Automation / Control Manual
View Details
Slip On Flange Watson Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 70 to 80 psi (49.26 to 56.3 m H2O)
View Details