Rotacaster Pty Ltd. Rotaskate with Double Rotacasters

Description
Rotaskate- Double Rotacasters with 2 x 600mm steel bar Key Features Overall Dimensions W x H x D: 607mm x 14mm x 548mm FrameMaterials:Steel Wheels: 4 x 125mm Double Rotacaster Wheels/6 x 125mm Double Rotacaster Wheels
Description
Rotaskate- Double Rotacasters with 2 x 600mm steel bar Key Features Overall Dimensions W x H x D: 607mm x 14mm x 548mm FrameMaterials:Steel Wheels: 4 x 125mm Double Rotacaster Wheels/6 x 125mm Double Rotacaster Wheels

Suppliers

Company
Product
Description
Supplier Links
Rotaskate with Double Rotacasters -  - Rotacaster Pty Ltd.
Tighes Hill, Australia
Rotaskate with Double Rotacasters
Rotaskate with Double Rotacasters
Rotaskate- Double Rotacasters with 2 x 600mm steel bar Key Features Overall Dimensions W x H x D: 607mm x 14mm x 548mm FrameMaterials:Steel Wheels: 4 x 125mm Double Rotacaster Wheels/6 x 125mm Double Rotacaster Wheels

Rotaskate- Double Rotacasters with 2 x 600mm steel bar

Key Features

  • Overall Dimensions W x H x D: 607mm x 14mm x 548mm
  • FrameMaterials:Steel
  • Wheels: 4 x 125mm Double Rotacaster Wheels/6 x 125mm Double Rotacaster Wheels
Supplier's Site

Technical Specifications

  Rotacaster Pty Ltd.
Product Category Roller Dollies
Product Name Rotaskate with Double Rotacasters
Roller Description Double Rotacaster Wheels
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Plastic Bin Dollies - DLY-2415 -  - Quantum Storage Systems
Quantum Storage Systems
Specs
Type Container Dollie
Load Capacity 1000 lbs (454 kg)
Length 28 inch (711 mm)
View Details
Aluminum Rotatrolley -  - Rotacaster Pty Ltd.
Rotacaster Pty Ltd.
Specs
Roller Description Double Rotacaster Wheels
Load Capacity 805 lbs (365 kg)
Length 39.37 to 59.06 inch (1000 to 1500 mm)
View Details
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details