Rogers Machinery Company, Inc. Powerex - Enclosed Scroll Air Compressor System powerex-enclosed-scroll

Description
Oil-Less Scroll Pump Technology Our innovative scroll technology is completely oil-less, extremely quiet, and energy efficient. The scroll pump has few moving parts, making it reliable and easier to maintain. The self lubricating tip seals and absence of a gearbox means the pump is truly 100% oil free. As the leaders in scroll pump technology, our latest design incorporates several innovative features: Main bearings are housed in durable cast iron instead of aluminum which prevents fretting and premature failure of the bearing race. This pump can be operated at 100% duty with confidence. The patented bearing re-grease feature has been improved to allow maintenance from the front side of the pump, cutting service time in half. The patented tip seal design yields the highest flow rates and longevity of any other dry scroll compressor. The improved efficiency and cooling results in lower operating temperatures. Extremely low vibration. Industry first 10hp scroll pump improves system efficiency by producing more output using fewer pumps. Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels. Lead compressor status will alternate every time a pump is called for – or every 10 minutes, whichever comes first – which maintains equal run hours and extends maintenance intervals. Redundancy is built into our system with our multiple pump design, eliminating the need to purchase an additional compressor. System Features ASTM 1144 steel rotors with exclusive PTFE coating on rotors and shafts for maximum effi ciency and corrosion protection. Gears and bearings are lubricated by a unique motor driven oil pump that provides positive lubrication prior to start-up, through operation and after shutdown. This is an especially important feature for VFD models and not available on competitive offerings. System Features 3-5 HP SIMPLEX MODELS 3-5 HP systems are UL/CSA certified Integral 13 gallon tank ASME/CRN Inlet filtration with replaceable element Front mounted control panel includes: On/Off switch Power on light High temperature shutdown with indication light Run time hourmeter Pressure gauge Automatic start/stop operation Control voltage starter with motor overload protection Internal vibration isolators Air-cooled aftercooler ODP Motor 10-60 HP MULTIPLEX MODELS 10-20 HP systems are UL/CSA certified Inlet filtration with replaceable element Front mounted control panel includes: On/Off switch Power on light High temperature shutdown with indication on the display Run time hourmeter for each pump Maintenance counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers 30-600 gal Desiccant air treatment systems Refrigerated air treatment systems Remote inlet filters Master lead/lag controllers for multiple cabinets NFPA 99 compliant systems Laboratory system packaging CO monitor Dewpoint monitor 50Hz motors
Request a Quote Datasheet
Description
Oil-Less Scroll Pump Technology Our innovative scroll technology is completely oil-less, extremely quiet, and energy efficient. The scroll pump has few moving parts, making it reliable and easier to maintain. The self lubricating tip seals and absence of a gearbox means the pump is truly 100% oil free. As the leaders in scroll pump technology, our latest design incorporates several innovative features: Main bearings are housed in durable cast iron instead of aluminum which prevents fretting and premature failure of the bearing race. This pump can be operated at 100% duty with confidence. The patented bearing re-grease feature has been improved to allow maintenance from the front side of the pump, cutting service time in half. The patented tip seal design yields the highest flow rates and longevity of any other dry scroll compressor. The improved efficiency and cooling results in lower operating temperatures. Extremely low vibration. Industry first 10hp scroll pump improves system efficiency by producing more output using fewer pumps. Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels. Lead compressor status will alternate every time a pump is called for – or every 10 minutes, whichever comes first – which maintains equal run hours and extends maintenance intervals. Redundancy is built into our system with our multiple pump design, eliminating the need to purchase an additional compressor. System Features ASTM 1144 steel rotors with exclusive PTFE coating on rotors and shafts for maximum effi ciency and corrosion protection. Gears and bearings are lubricated by a unique motor driven oil pump that provides positive lubrication prior to start-up, through operation and after shutdown. This is an especially important feature for VFD models and not available on competitive offerings. System Features 3-5 HP SIMPLEX MODELS 3-5 HP systems are UL/CSA certified Integral 13 gallon tank ASME/CRN Inlet filtration with replaceable element Front mounted control panel includes: On/Off switch Power on light High temperature shutdown with indication light Run time hourmeter Pressure gauge Automatic start/stop operation Control voltage starter with motor overload protection Internal vibration isolators Air-cooled aftercooler ODP Motor 10-60 HP MULTIPLEX MODELS 10-20 HP systems are UL/CSA certified Inlet filtration with replaceable element Front mounted control panel includes: On/Off switch Power on light High temperature shutdown with indication on the display Run time hourmeter for each pump Maintenance counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers 30-600 gal Desiccant air treatment systems Refrigerated air treatment systems Remote inlet filters Master lead/lag controllers for multiple cabinets NFPA 99 compliant systems Laboratory system packaging CO monitor Dewpoint monitor 50Hz motors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll - Rogers Machinery Company, Inc.
Portland, OR, United States
Powerex - Enclosed Scroll Air Compressor System
powerex-enclosed-scroll
Powerex - Enclosed Scroll Air Compressor System powerex-enclosed-scroll
Oil-Less Scroll Pump Technology Our innovative scroll technology is completely oil-less, extremely quiet, and energy efficient. The scroll pump has few moving parts, making it reliable and easier to maintain. The self lubricating tip seals and absence of a gearbox means the pump is truly 100% oil free. As the leaders in scroll pump technology, our latest design incorporates several innovative features: Main bearings are housed in durable cast iron instead of aluminum which prevents fretting and premature failure of the bearing race. This pump can be operated at 100% duty with confidence. The patented bearing re-grease feature has been improved to allow maintenance from the front side of the pump, cutting service time in half. The patented tip seal design yields the highest flow rates and longevity of any other dry scroll compressor. The improved efficiency and cooling results in lower operating temperatures. Extremely low vibration. Industry first 10hp scroll pump improves system efficiency by producing more output using fewer pumps. Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels. Lead compressor status will alternate every time a pump is called for – or every 10 minutes, whichever comes first – which maintains equal run hours and extends maintenance intervals. Redundancy is built into our system with our multiple pump design, eliminating the need to purchase an additional compressor. System Features ASTM 1144 steel rotors with exclusive PTFE coating on rotors and shafts for maximum effi ciency and corrosion protection. Gears and bearings are lubricated by a unique motor driven oil pump that provides positive lubrication prior to start-up, through operation and after shutdown. This is an especially important feature for VFD models and not available on competitive offerings. System Features 3-5 HP SIMPLEX MODELS 3-5 HP systems are UL/CSA certified Integral 13 gallon tank ASME/CRN Inlet filtration with replaceable element Front mounted control panel includes: On/Off switch Power on light High temperature shutdown with indication light Run time hourmeter Pressure gauge Automatic start/stop operation Control voltage starter with motor overload protection Internal vibration isolators Air-cooled aftercooler ODP Motor 10-60 HP MULTIPLEX MODELS 10-20 HP systems are UL/CSA certified Inlet filtration with replaceable element Front mounted control panel includes: On/Off switch Power on light High temperature shutdown with indication on the display Run time hourmeter for each pump Maintenance counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers 30-600 gal Desiccant air treatment systems Refrigerated air treatment systems Remote inlet filters Master lead/lag controllers for multiple cabinets NFPA 99 compliant systems Laboratory system packaging CO monitor Dewpoint monitor 50Hz motors

Oil-Less Scroll Pump Technology

Our innovative scroll technology is completely oil-less, extremely quiet, and energy efficient. The scroll pump has few moving parts, making it reliable and easier to maintain. The self lubricating tip seals and absence of a gearbox means the pump is truly 100% oil free. As the leaders in scroll pump technology, our latest design incorporates several innovative features:

  • Main bearings are housed in durable cast iron instead of aluminum which prevents fretting and premature failure of the bearing race. This pump can be operated at 100% duty with confidence.
  • The patented bearing re-grease feature has been improved to allow maintenance from the front side of the pump, cutting service time in half.
  • The patented tip seal design yields the highest flow rates and longevity of any other dry scroll compressor.
  • The improved efficiency and cooling results in lower operating temperatures.
  • Extremely low vibration.
  • Industry first 10hp scroll pump improves system efficiency by producing more output using fewer pumps.

Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels. Lead compressor status will alternate every time a pump is called for – or every 10 minutes, whichever comes first – which maintains equal run hours and extends maintenance intervals. Redundancy is built into our system with our multiple pump design, eliminating the need to purchase an additional compressor.
System Features ASTM 1144 steel rotors with exclusive PTFE coating on rotors and shafts for maximum effi ciency and corrosion protection. Gears and bearings are lubricated by a unique motor driven oil pump that provides positive lubrication prior to start-up, through operation and after shutdown. This is an especially important feature for VFD models and not available on competitive offerings.
System Features

3-5 HP SIMPLEX MODELS

  • 3-5 HP systems are UL/CSA certified
  • Integral 13 gallon tank ASME/CRN
  • Inlet filtration with replaceable element
  • Front mounted control panel includes:
    • On/Off switch
    • Power on light
    • High temperature shutdown with indication light
    • Run time hourmeter
    • Pressure gauge
    • Automatic start/stop operation
    • Control voltage starter with motor overload protection
  • Internal vibration isolators
  • Air-cooled aftercooler
  • ODP Motor

10-60 HP MULTIPLEX MODELS

  • 10-20 HP systems are UL/CSA certified
  • Inlet filtration with replaceable element
  • Front mounted control panel includes:
    • On/Off switch
    • Power on light
    • High temperature shutdown with indication on the display
    • Run time hourmeter for each pump
    • Maintenance counter with alarm warning display
    • System pressure display
    • Full voltage starter with overload protection
    • General compressor fault with remote contacts
  • Internal vibration isolators
  • Air-cooled aftercooler for each compressor
  • TEFC Motor

ACCESSORIES & OPTIONS

  • Air receivers 30-600 gal
  • Desiccant air treatment systems
  • Refrigerated air treatment systems
  • Remote inlet filters
  • Master lead/lag controllers for multiple cabinets
  • NFPA 99 compliant systems
  • Laboratory system packaging
  • CO monitor
  • Dewpoint monitor
  • 50Hz motors
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Air Compressors
Product Number powerex-enclosed-scroll
Product Name Powerex - Enclosed Scroll Air Compressor System
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - RS Series Air Compressor - fs-curtis-rs-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15 to 1450 SCFM (25.5 to 2465 m³/hr)
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 15 to 300 HP
View Details
Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll_powerex-enclosed-scr - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details