Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 5460-6

Description
16-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 11 AMPERE CURRENT RATING POWER POLISHER 0 TO 1750 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE ROUND PAD BELT/DISC/PAD DETAILS 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE MATERIAL ALUMINUM (GEAR CASE), URETHANE (BUMPER) INCLUDES (1) 7 INCH RUBBER BACKING PAD, (1) DISC NUT, (1) NYLON WASHER, (1) SIDE HANDLE, (1) 7/9 INCH DIAL SPEED CONTROL POLISHER
Datasheet
Description
16-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 11 AMPERE CURRENT RATING POWER POLISHER 0 TO 1750 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE ROUND PAD BELT/DISC/PAD DETAILS 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE MATERIAL ALUMINUM (GEAR CASE), URETHANE (BUMPER) INCLUDES (1) 7 INCH RUBBER BACKING PAD, (1) DISC NUT, (1) NYLON WASHER, (1) SIDE HANDLE, (1) 7/9 INCH DIAL SPEED CONTROL POLISHER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 5460-6 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
5460-6
Electric Grinder/Polisher/Sander 5460-6
16-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 11 AMPERE CURRENT RATING POWER POLISHER 0 TO 1750 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE ROUND PAD BELT/DISC/PAD DETAILS 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE MATERIAL ALUMINUM (GEAR CASE), URETHANE (BUMPER) INCLUDES (1) 7 INCH RUBBER BACKING PAD, (1) DISC NUT, (1) NYLON WASHER, (1) SIDE HANDLE, (1) 7/9 INCH DIAL SPEED CONTROL POLISHER
  • 16-1/2 INCH L OVERALL SIZE
  • 120 VAC INPUT SUPPLY RATING
  • 11 AMPERE CURRENT RATING
  • POWER POLISHER
  • 0 TO 1750 RPM SPEED RATING
  • DISC ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • ROUND PAD BELT/DISC/PAD DETAILS
  • 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE
  • MATERIAL ALUMINUM (GEAR CASE), URETHANE (BUMPER)
  • INCLUDES (1) 7 INCH RUBBER BACKING PAD, (1) DISC NUT, (1) NYLON WASHER, (1) SIDE HANDLE, (1) 7/9 INCH DIAL SPEED CONTROL POLISHER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Polishing and Buffing Machines
Product Number 5460-6
Product Name Electric Grinder/Polisher/Sander
Type Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Camshaft Microfinishing Machine - TF Series - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Automotive or Paint; Cam shaft or crankshaft grinder
View Details
Electric Grinder/Polisher/Sander - 5540 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Abrasive disc or grinding wheel face grinder
Rotary Speed 0 to 2800 rpm
Power Source Electric Motor
View Details
Stationary Multipurpose Grinder - MULTI-MAX - CS UNITEC
Specs
Type Abrasive disc or grinding wheel face grinder; Polisher
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Wood; Building & Construction; Clean / Surface Prep; Plastics or Composites
View Details
Finishing/Polishing Equipment - NMS-0007 - DME Company
Specs
Mounting Bench / Pedestal
Applications / Materials Abraded Tool and Die
Rotary Speed 8000 rpm
View Details