Ammco Disc Only Brake Lathe
Ammco brake lathe ships by truck and extra shipping charges will apply to ship to a non-commercial address.
A Fast Disc-Only Machine
The Model 7500B dramatically expands service capabilites for luxury, foreign, and late model cars.
Features: Quickly reconditions worn rotors to meet or exceed factory specs for surface finish, runout and thickness variation Precision crafted depth-of-cut dials can be calibrated in both thousandths of an inch and tenths of a millimeter Complements a drum lathe or combination lathe with extra high-speed capacity Same basic design as the Model 4000B Volume: High Disc Only Tapered Roller Bearings Motor Size: 1 Horsepower Standard Tool Bits: Negative Rake Standard Arbor Taper: Double
Ammco Disc Only Brake Lathe
Ammco brake lathe ships by truck and extra shipping charges will apply to ship to a non-commercial address.
A Fast Disc-Only Machine
The Model 7500B dramatically expands service capabilites for luxury, foreign, and late model cars.
Features:
- Quickly reconditions worn rotors to meet or exceed factory specs for surface finish, runout and thickness variation
- Precision crafted depth-of-cut dials can be calibrated in both thousandths of an inch and tenths of a millimeter
- Complements a drum lathe or combination lathe with extra high-speed capacity
- Same basic design as the Model 4000B
- Volume: High
- Disc Only
- Tapered Roller Bearings
- Motor Size: 1 Horsepower
- Standard Tool Bits: Negative Rake Standard
- Arbor Taper: Double