CNC/Manual Toolroom Lathe; 16" x 48" (406 x 1219 mm) max capacity, 16" (406 mm) swing, 12 hp (8.9 kW) vector drive, 2000 rpm, A2-6 spindle, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. No workholding, toolpost or toolholders included. Operates on single- or three-phase power. Enclosure required for CE compliance.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | TL-2 |
| Product Name | CNC Lathes: Toolroom Lathe |