Simple to use 2 axis manual/CNC lathes with the latest ProtoTRAK ELX & SLX controls.
Brand new control and lathe designed with education and first time users in mind. Up to 10 times faster than a manual lathe at a similar cost.
SWING OVER BED 350mm
SPINDLE BORE 40mm
DISTANCE BETWEEN CENTRES 1016mm
MAX 2400 RPM 12 Speeds (No CSS)
| XYZ Machine Tools | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | XYZ ELX 1440 |