The Zebra Scanner Chest Harness is a rugged, high‑performance accessory engineered to provide hands‑free support and secure storage for Zebra barcode scanners in demanding operational environments. Designed for use in warehouse, logistics, manufacturing, and field service settings, this barcode scanner chest rig helps improve workflow efficiency by keeping scanners accessible and secure during long shifts.
Constructed with industrial‑grade materials and reinforced attachment points, this hands‑free scanner holder delivers dependable performance where durability matters. Its ergonomic harness design evenly distributes weight across the torso, reducing fatigue for mobile workers who require frequent access to their devices.
This warehouse scanner harness is a valuable Zebra terminal accessory for enterprise deployments where worker productivity, device protection, and operational uptime are priorities. Whether used on busy warehouse floors, loading docks, or in distribution centers, the chest harness helps support efficient scanning workflows and minimizes the risk of damage caused by drops or mishandling.
Key Features
Rugged Zebra Scanner Chest Harness for hands‑free device support
Barcode scanner chest rig designed for high‑usage environments
Durable construction with reinforced attachment points for long service life
Hands‑free scanner holder design improves efficiency and mobility
Ideal as a Zebra terminal accessory in warehouse, logistics, manufacturing, and field service operations
Helps reduce worker fatigue and protect scanners from damage
Compatible models: TC53, TC58, TC70/TC70X, TC72, TC73, TC75/TC75X, TC77, TC78, TC501, TC701
Technical Specifications
Accessory Type: Barcode scanner chest harness / holster
Compatibility: Designed for Zebra barcode scanners and similar handheld data capture devices
Dimensions: 6.75 x 4 x 1 inch / 171 x 102 x 25 mm
Construction: Industrial‑grade materials with reinforced points for durability
Fit: Adjustable harness design for torso‑mounted support
Use Cases: Warehouse floors, distribution centers, loading docks, manufacturing lines, field service routes
Ergonomics: Built to support extended wear and reduce operator fatigue
The Zebra Scanner Chest Harness is a rugged, high‑performance accessory engineered to provide hands‑free support and secure storage for Zebra barcode scanners in demanding operational environments. Designed for use in warehouse, logistics, manufacturing, and field service settings, this barcode scanner chest rig helps improve workflow efficiency by keeping scanners accessible and secure during long shifts.
Constructed with industrial‑grade materials and reinforced attachment points, this hands‑free scanner holder delivers dependable performance where durability matters. Its ergonomic harness design evenly distributes weight across the torso, reducing fatigue for mobile workers who require frequent access to their devices.
This warehouse scanner harness is a valuable Zebra terminal accessory for enterprise deployments where worker productivity, device protection, and operational uptime are priorities. Whether used on busy warehouse floors, loading docks, or in distribution centers, the chest harness helps support efficient scanning workflows and minimizes the risk of damage caused by drops or mishandling.
Key Features
- Rugged Zebra Scanner Chest Harness for hands‑free device support
- Barcode scanner chest rig designed for high‑usage environments
- Durable construction with reinforced attachment points for long service life
- Hands‑free scanner holder design improves efficiency and mobility
- Ideal as a Zebra terminal accessory in warehouse, logistics, manufacturing, and field service operations
- Helps reduce worker fatigue and protect scanners from damage
- Compatible models: TC53, TC58, TC70/TC70X, TC72, TC73, TC75/TC75X, TC77, TC78, TC501, TC701
Technical Specifications
- Accessory Type: Barcode scanner chest harness / holster
- Compatibility: Designed for Zebra barcode scanners and similar handheld data capture devices
- Dimensions: 6.75 x 4 x 1 inch / 171 x 102 x 25 mm
- Construction: Industrial‑grade materials with reinforced points for durability
- Fit: Adjustable harness design for torso‑mounted support
- Use Cases: Warehouse floors, distribution centers, loading docks, manufacturing lines, field service routes
- Ergonomics: Built to support extended wear and reduce operator fatigue