DME Company Smart Series Temp Controls Prewired 15A Combo Terminal Box

Description
Power connections pre-wired to screw terminals eliminate the need for Customers to crimp the mold connections to the mold power connector Screw terminals built into the thermocouple connector for Customer direct connection to the thermocouples. Mold power terminal strip accepts 14 AWG power wires to screw terminal strips. ( Wire range 10 - 22 AWG ) Mold power terminal strip screws tighten to: 4.5 lbs-in torque maximum Mold power connector is identical for all boxes, PIC-5-G, PIC-8-G or PIC-12-G except just wired for the amount of zones required, ie - 5, 8 or 12 zones with crimp pins & wires respectively. Long version or square version available for each zone count version of 5, 8 or 12 zone mold connectors
Datasheet
Description
Power connections pre-wired to screw terminals eliminate the need for Customers to crimp the mold connections to the mold power connector Screw terminals built into the thermocouple connector for Customer direct connection to the thermocouples. Mold power terminal strip accepts 14 AWG power wires to screw terminal strips. ( Wire range 10 - 22 AWG ) Mold power terminal strip screws tighten to: 4.5 lbs-in torque maximum Mold power connector is identical for all boxes, PIC-5-G, PIC-8-G or PIC-12-G except just wired for the amount of zones required, ie - 5, 8 or 12 zones with crimp pins & wires respectively. Long version or square version available for each zone count version of 5, 8 or 12 zone mold connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Series Temp Controls - Prewired 15A Combo Terminal Box - DME Company
Madison Heights, MI, USA
Smart Series Temp Controls
Prewired 15A Combo Terminal Box
Smart Series Temp Controls Prewired 15A Combo Terminal Box
Power connections pre-wired to screw terminals eliminate the need for Customers to crimp the mold connections to the mold power connector Screw terminals built into the thermocouple connector for Customer direct connection to the thermocouples. Mold power terminal strip accepts 14 AWG power wires to screw terminal strips. ( Wire range 10 - 22 AWG ) Mold power terminal strip screws tighten to: 4.5 lbs-in torque maximum Mold power connector is identical for all boxes, PIC-5-G, PIC-8-G or PIC-12-G except just wired for the amount of zones required, ie - 5, 8 or 12 zones with crimp pins & wires respectively. Long version or square version available for each zone count version of 5, 8 or 12 zone mold connectors
  • Power connections pre-wired to screw terminals eliminate the need for Customers to crimp the mold connections to the mold power connector
  • Screw terminals built into the thermocouple connector for Customer direct connection to the thermocouples.
  • Mold power terminal strip accepts 14 AWG power wires to screw terminal strips. ( Wire range 10 - 22 AWG )
  • Mold power terminal strip screws tighten to: 4.5 lbs-in torque maximum
  • Mold power connector is identical for all boxes, PIC-5-G, PIC-8-G or PIC-12-G except just wired for the amount of zones required, ie - 5, 8 or 12 zones with crimp pins & wires respectively.
  • Long version or square version available for each zone count version of 5, 8 or 12 zone mold connectors
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Industrial Enclosures
Product Number Prewired 15A Combo Terminal Box
Product Name Smart Series Temp Controls
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Boxes - 1414N4PHM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers