DME Company Smart Series Temp Controls Mold Power Input Connector

Description
Smart Series Standard Mold Power Input Connectors PIC-5-G, PIC-8-G and PIC-12-G are identical Mold Input Connectors except they have different number of wires and crimp pins assembled for the appropriate Zone Count. 14AWG wires 6" long crimped to the power pins and appropriate number of Insulation Crimp Connections supplied. DME PIC-5-G, PIC-8-G and PIC-12-G have Exclusive Rated 15 Amp 240 Vac rated connector insert and crimp pins. The insert RPM Replacement Part Number RPM0072. The 14 Gauge Male Pin Replacement is RPM0114. These are both necessary with the 14AWG wire to maintain the 15 amp rating. PICH-23-G is used on both the 2 and 3 zone High Power 30 Amp Mold Input Connectors. The connector is assembled to be used for 3 zones maximum. 10AWG wires 6" long attached to the connectors screw terminal and appropriate number of Insulation Crimp Connections supplied. PICH-5-G is used on 5 zone High Power 30 Amp Mold Input Connections. The connector is assembled to be used for 5 zones maximum. 10AWG wires 6" long attached to the connectors screw terminal and appropriate number of Insulation Crimp Connections supplied.
Description
Smart Series Standard Mold Power Input Connectors PIC-5-G, PIC-8-G and PIC-12-G are identical Mold Input Connectors except they have different number of wires and crimp pins assembled for the appropriate Zone Count. 14AWG wires 6" long crimped to the power pins and appropriate number of Insulation Crimp Connections supplied. DME PIC-5-G, PIC-8-G and PIC-12-G have Exclusive Rated 15 Amp 240 Vac rated connector insert and crimp pins. The insert RPM Replacement Part Number RPM0072. The 14 Gauge Male Pin Replacement is RPM0114. These are both necessary with the 14AWG wire to maintain the 15 amp rating. PICH-23-G is used on both the 2 and 3 zone High Power 30 Amp Mold Input Connectors. The connector is assembled to be used for 3 zones maximum. 10AWG wires 6" long attached to the connectors screw terminal and appropriate number of Insulation Crimp Connections supplied. PICH-5-G is used on 5 zone High Power 30 Amp Mold Input Connections. The connector is assembled to be used for 5 zones maximum. 10AWG wires 6" long attached to the connectors screw terminal and appropriate number of Insulation Crimp Connections supplied.

Suppliers

Company
Product
Description
Supplier Links
Smart Series Temp Controls - Mold Power Input Connector - DME Company
Madison Heights, MI, USA
Smart Series Temp Controls
Mold Power Input Connector
Smart Series Temp Controls Mold Power Input Connector
Smart Series Standard Mold Power Input Connectors PIC-5-G, PIC-8-G and PIC-12-G are identical Mold Input Connectors except they have different number of wires and crimp pins assembled for the appropriate Zone Count. 14AWG wires 6" long crimped to the power pins and appropriate number of Insulation Crimp Connections supplied. DME PIC-5-G, PIC-8-G and PIC-12-G have Exclusive Rated 15 Amp 240 Vac rated connector insert and crimp pins. The insert RPM Replacement Part Number RPM0072. The 14 Gauge Male Pin Replacement is RPM0114. These are both necessary with the 14AWG wire to maintain the 15 amp rating. PICH-23-G is used on both the 2 and 3 zone High Power 30 Amp Mold Input Connectors. The connector is assembled to be used for 3 zones maximum. 10AWG wires 6" long attached to the connectors screw terminal and appropriate number of Insulation Crimp Connections supplied. PICH-5-G is used on 5 zone High Power 30 Amp Mold Input Connections. The connector is assembled to be used for 5 zones maximum. 10AWG wires 6" long attached to the connectors screw terminal and appropriate number of Insulation Crimp Connections supplied.

Smart Series Standard Mold Power Input Connectors

  • PIC-5-G, PIC-8-G and PIC-12-G are identical Mold Input Connectors except they have different number of wires and crimp pins assembled for the appropriate Zone Count. 14AWG wires 6" long crimped to the power pins and appropriate number of Insulation Crimp Connections supplied.
  • DME PIC-5-G, PIC-8-G and PIC-12-G have Exclusive Rated 15 Amp 240 Vac rated connector insert and crimp pins. The insert RPM Replacement Part Number RPM0072. The 14 Gauge Male Pin Replacement is RPM0114. These are both necessary with the 14AWG wire to maintain the 15 amp rating.
  • PICH-23-G is used on both the 2 and 3 zone High Power 30 Amp Mold Input Connectors. The connector is assembled to be used for 3 zones maximum. 10AWG wires 6" long attached to the connectors screw terminal and appropriate number of Insulation Crimp Connections supplied.
  • PICH-5-G is used on 5 zone High Power 30 Amp Mold Input Connections. The connector is assembled to be used for 5 zones maximum. 10AWG wires 6" long attached to the connectors screw terminal and appropriate number of Insulation Crimp Connections supplied.
Supplier's Site

Technical Specifications

  DME Company
Product Category Power Connectors
Product Number Mold Power Input Connector
Product Name Smart Series Temp Controls
Power Type DC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6772-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Heavy Duty Angle Plug, 30 Amp 120/208 Volt 18-30P - S1830P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details