The IEC appliance inlet C14/C18 with screw-on mounting and front-side installation is designed for connecting power cords in household and industrial appliances, complying with IEC 60320-1 and IEC 60529. It supports protection classes I and II, with pin temperature rated at 70 °C and operating temperatures from -25 °C to 70 °C. The housing is molded from PA6 in black or white, meeting UL 94V-0 flammability requirements. It features a V-Lock system to prevent accidental disconnection and offers ingress protection of IP54 under load and IP67 towards the housing when sealed, or IP20 when unsealed. Panel cut-out dimensions are 39 ±0.10 mm, with a maximum panel thickness of 8 mm and recommended torque of 0.5 Nm. The terminal connections are quick-connect QC 6.3 x 0.8 mm. It is certified to IEC, UL, CSA, and CCC standards, and complies with RoHS, REACH, and China RoHS regulations.
Description
Unique Selling Proposition
Inlet Connector C14 / C18 also available without seal. The V-Lock cord latching system prevents against accidental removal of the power supply and allows IP54 under load.
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 6080 |
| Product Name | IEC Appliance Inlet C14/C18, Screw-on mounting, Front side,Quick-connect |
| Power Type | AC Power Connector |
| Device Type | Plug |
| Configuration | IEC |
| Mounting Style | Panel; Screw On Mounting |
| Termination Types | Quick connect |