Interpower IEC 60320 C14 Snap-in Power Inlet 83013121

Description
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Solder Tabs: 0 Terminal Material: Tin plated brass Sheet Style: C14 Mounting Style: Snap-in Panel Thickness: 1.0mm General Material: PA6 Color: Black CE Marking: yes REMARKS: QD are 6.3mm.
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Solder Tabs: 0 Terminal Material: Tin plated brass Sheet Style: C14 Mounting Style: Snap-in Panel Thickness: 1.0mm General Material: PA6 Color: Black CE Marking: yes REMARKS: QD are 6.3mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 Snap-in Power Inlet - 83013121 - Interpower
Oskaloosa, IA, United States
IEC 60320 C14 Snap-in Power Inlet
83013121
IEC 60320 C14 Snap-in Power Inlet 83013121
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Solder Tabs: 0 Terminal Material: Tin plated brass Sheet Style: C14 Mounting Style: Snap-in Panel Thickness: 1.0mm General Material: PA6 Color: Black CE Marking: yes REMARKS: QD are 6.3mm.

NOTE: This is an Obsolete Part

NOTE: This part is not available for sale

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 3

Solder Tabs: 0

Terminal Material: Tin plated brass

Sheet Style: C14

Mounting Style: Snap-in

Panel Thickness: 1.0mm

General Material: PA6

Color: Black

CE Marking: yes

REMARKS: QD are 6.3mm.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83013121
Product Name IEC 60320 C14 Snap-in Power Inlet
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

South African 15A Plug; Made to BS 546 standard - 88010764 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
16A/250V White Danish Shuttered Socket - 88010541 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
IEC 60320 C18 Snap-In Inlet; 2.0mm panel thickness - 83030370 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 Sheet I Rewirable Plug-connector - 83011392 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details