Imao-Fixtureworks Pneumatic Flex Locator Pin AMWF-L-S

Description
Pneumatic quick zero point system actuated by spring and air. Due to the wedge mechanism, the pin stables in the clamping position without an air supply. Locating repeatability : 0.02mm Clamping force : 250N / 350N Flange diameter : 40 / 51mm Air supply: Port-style or Direct style
Request a Quote Datasheet
Description
Pneumatic quick zero point system actuated by spring and air. Due to the wedge mechanism, the pin stables in the clamping position without an air supply. Locating repeatability : 0.02mm Clamping force : 250N / 350N Flange diameter : 40 / 51mm Air supply: Port-style or Direct style
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Flex Locator Pin - AMWF-L-S - Imao-Fixtureworks
Fraser, MI, United States
Pneumatic Flex Locator Pin
AMWF-L-S
Pneumatic Flex Locator Pin AMWF-L-S
Pneumatic quick zero point system actuated by spring and air. Due to the wedge mechanism, the pin stables in the clamping position without an air supply. Locating repeatability : 0.02mm Clamping force : 250N / 350N Flange diameter : 40 / 51mm Air supply: Port-style or Direct style

Pneumatic quick zero point system actuated by spring and air.

Due to the wedge mechanism, the pin stables in the clamping position without an air supply.

Locating repeatability : 0.02mm

Clamping force : 250N / 350N

Flange diameter : 40 / 51mm

Air supply: Port-style or Direct style

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Industrial Pins
Product Number AMWF-L-S
Product Name Pneumatic Flex Locator Pin
Pin Type Clamping
Unlock Full Specs
to access all available technical data

Similar Products

Compact Snap-In Clamp - QCOWM - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details
Double Tapered Clamping Pin - CP158 - Imao-Fixtureworks
Specs
Design Units Metric
Nominal Diameter 0.4331 to 0.8268 inch (11 to 21 mm)
Material Steel
View Details
Magnet-lock Clamping Pin - QCMA-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Length 0.5906 inch (15 mm)
View Details
Heavy Duty Pin Holding Clamps - QCPCS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 1.18 to 1.57 inch (30 to 40 mm)
View Details