DME Company Smart Series Temp Controls Combination Terminal Box 30A

Description
Metal Mold Terminal Mounting Box ( Long Version ) for High Power 30amp Smart Series 2, 3 and 5 Zone Mold Power Connectors Designed for High Power Smart Series 30 Amp Mold Power and Mold Thermocouple Connectors - ordered separately Accepts one PICH-23-G or PICH-5-G Mold Power Input Connector - ordered separately Accepts one 5 Zone Mold Thermocouple Connector MTC-5-G - Ordered Separately
Datasheet
Description
Metal Mold Terminal Mounting Box ( Long Version ) for High Power 30amp Smart Series 2, 3 and 5 Zone Mold Power Connectors Designed for High Power Smart Series 30 Amp Mold Power and Mold Thermocouple Connectors - ordered separately Accepts one PICH-23-G or PICH-5-G Mold Power Input Connector - ordered separately Accepts one 5 Zone Mold Thermocouple Connector MTC-5-G - Ordered Separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Series Temp Controls - Combination Terminal Box 30A - DME Company
Madison Heights, MI, USA
Smart Series Temp Controls
Combination Terminal Box 30A
Smart Series Temp Controls Combination Terminal Box 30A
Metal Mold Terminal Mounting Box ( Long Version ) for High Power 30amp Smart Series 2, 3 and 5 Zone Mold Power Connectors Designed for High Power Smart Series 30 Amp Mold Power and Mold Thermocouple Connectors - ordered separately Accepts one PICH-23-G or PICH-5-G Mold Power Input Connector - ordered separately Accepts one 5 Zone Mold Thermocouple Connector MTC-5-G - Ordered Separately
  • Metal Mold Terminal Mounting Box ( Long Version ) for High Power 30amp Smart Series 2, 3 and 5 Zone Mold Power Connectors
  • Designed for High Power Smart Series 30 Amp Mold Power and Mold Thermocouple Connectors - ordered separately
  • Accepts one PICH-23-G or PICH-5-G Mold Power Input Connector - ordered separately
  • Accepts one 5 Zone Mold Thermocouple Connector MTC-5-G - Ordered Separately
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Industrial Enclosures
Product Number Combination Terminal Box 30A
Product Name Smart Series Temp Controls
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2380 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details