Series GD100 Ground Hollow Dowels are precision alignment components designed as direct replacements for ISO 8734 standard solid dowels, featuring a hollow design for weight reduction and internal clearance for bolts, fluids, or gases. They are manufactured from low carbon steel with a plain, oiled finish, and maintain outside diameter tolerances within 20 µm and a surface finish of 1.6 µm maximum. The roll-formed construction provides cost savings over solid dowels. Standard nominal diameters range from 6 mm to 16 mm, with corresponding wall thicknesses and recommended hole sizes defined for m6 and H7 fits. All dimensions are in millimeters.
Design-in SPIROL’s Series GD100 Ground Hollow Dowels for Precision Alignment and Substantial Cost Savings.
SPIROL Ground Hollow Dowels are designed to be direct replacements for standard Ground Solid Dowels per ISO 8734. They are used where centerline tolerancing and precision alignment are required.
| SPIROL | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | Series GD100 |
| Product Name | Ground Hollow Dowels |
| Pin Type | StraightDowel; Ground Hollow Dowel |
| Bulk/Assorted Package | Bulk |
| Design Units | Metric |