Dorner Manufacturing Corp. AquaPruf Conveyors

Description
Benefits of AquaPruf Conveyor: Tool-less disassembly. Cleaning prep in under a minute, complete disassembly in less than 3 minutes Optional frame cut-outs and belt lifters for continuous access to inside of the conveyor Tip-up tails allow for quick release of belt tension Continuous TIG-welded 304 stainless steel frame Spiral cam belt tensioning with patent pending thread-less design Patented sprocket alignment key Gearless, oil-free iDrive2 sanitary motorized roller Specifications Loads: up to 98 kg per square meter (20 lbs per square foot) Speeds: up to 100 mpm (328 fpm) Widths: 152 mm (6 in) to 1,524 mm (48 in) Lengths: 914 mm (36 in) to 25,375 (999 in) Available in straights, curves, and z-frame configurations Modular belt options: flat modular belt, friction top, cleated, curve Belt options: guided and positive drive belt options (flat belt, cleated, sidewall cleated) Options include Nose bar transfers Belt lifters and frame cut-outs Belt scrapers Clean-in-place Industry Ready Designed and manufactured to food equipment standards BISSC & USDA certified conveyors FDA approved materials and components Delivers Fast Dorner sets the industry standard for rapid delivery Sanitary conveyors ship in as little as 10 business days Industry leading cleaning preparation time
Request a Quote Datasheet
Description
Benefits of AquaPruf Conveyor: Tool-less disassembly. Cleaning prep in under a minute, complete disassembly in less than 3 minutes Optional frame cut-outs and belt lifters for continuous access to inside of the conveyor Tip-up tails allow for quick release of belt tension Continuous TIG-welded 304 stainless steel frame Spiral cam belt tensioning with patent pending thread-less design Patented sprocket alignment key Gearless, oil-free iDrive2 sanitary motorized roller Specifications Loads: up to 98 kg per square meter (20 lbs per square foot) Speeds: up to 100 mpm (328 fpm) Widths: 152 mm (6 in) to 1,524 mm (48 in) Lengths: 914 mm (36 in) to 25,375 (999 in) Available in straights, curves, and z-frame configurations Modular belt options: flat modular belt, friction top, cleated, curve Belt options: guided and positive drive belt options (flat belt, cleated, sidewall cleated) Options include Nose bar transfers Belt lifters and frame cut-outs Belt scrapers Clean-in-place Industry Ready Designed and manufactured to food equipment standards BISSC & USDA certified conveyors FDA approved materials and components Delivers Fast Dorner sets the industry standard for rapid delivery Sanitary conveyors ship in as little as 10 business days Industry leading cleaning preparation time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AquaPruf Conveyors -  - Dorner Manufacturing Corp.
Hartland, WI, United States
AquaPruf Conveyors
AquaPruf Conveyors
Benefits of AquaPruf Conveyor: Tool-less disassembly. Cleaning prep in under a minute, complete disassembly in less than 3 minutes Optional frame cut-outs and belt lifters for continuous access to inside of the conveyor Tip-up tails allow for quick release of belt tension Continuous TIG-welded 304 stainless steel frame Spiral cam belt tensioning with patent pending thread-less design Patented sprocket alignment key Gearless, oil-free iDrive2 sanitary motorized roller Specifications Loads: up to 98 kg per square meter (20 lbs per square foot) Speeds: up to 100 mpm (328 fpm) Widths: 152 mm (6 in) to 1,524 mm (48 in) Lengths: 914 mm (36 in) to 25,375 (999 in) Available in straights, curves, and z-frame configurations Modular belt options: flat modular belt, friction top, cleated, curve Belt options: guided and positive drive belt options (flat belt, cleated, sidewall cleated) Options include Nose bar transfers Belt lifters and frame cut-outs Belt scrapers Clean-in-place Industry Ready Designed and manufactured to food equipment standards BISSC & USDA certified conveyors FDA approved materials and components Delivers Fast Dorner sets the industry standard for rapid delivery Sanitary conveyors ship in as little as 10 business days Industry leading cleaning preparation time

Benefits of AquaPruf Conveyor:

  • Tool-less disassembly. Cleaning prep in under a minute, complete disassembly in less than 3 minutes
  • Optional frame cut-outs and belt lifters for continuous access to inside of the conveyor
  • Tip-up tails allow for quick release of belt tension
  • Continuous TIG-welded 304 stainless steel frame
  • Spiral cam belt tensioning with patent pending thread-less design
  • Patented sprocket alignment key
  • Gearless, oil-free iDrive2 sanitary motorized roller

Specifications

  • Loads: up to 98 kg per square meter (20 lbs per square foot)
  • Speeds: up to 100 mpm (328 fpm)
  • Widths: 152 mm (6 in) to 1,524 mm (48 in)
  • Lengths: 914 mm (36 in) to 25,375 (999 in)
  • Available in straights, curves, and z-frame configurations
  • Modular belt options: flat modular belt, friction top, cleated, curve
  • Belt options: guided and positive drive belt options (flat belt, cleated, sidewall cleated)
  • Options include
    • Nose bar transfers
    • Belt lifters and frame cut-outs
    • Belt scrapers
    • Clean-in-place

Industry Ready

  • Designed and manufactured to food equipment standards
  • BISSC & USDA certified conveyors
  • FDA approved materials and components

Delivers Fast

  • Dorner sets the industry standard for rapid delivery
  • Sanitary conveyors ship in as little as 10 business days
  • Industry leading cleaning preparation time
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name AquaPruf Conveyors
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

Single Zone Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
Center Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 150 lbs (68 kg)
View Details
2200 Precision Move Pallet System -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Speed 112 ft/min (56.67 cm/sec)
View Details
ERT250 -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 250 lbs (113 kg)
View Details