15490-3 is a dual-outlet manifold for mounting EV, ET, EC, and EW valves, featuring a #10-32 inlet and two #10-32 outlets, constructed from ENP brass with mounting holes for #10-32 threaded fasteners. The inlet port is 1/8" NPT, and the outlet ports are #10-32 internal threads. Dimensions include a mounting hole depth of 3/16", and overall length of 0.875 inches. It is designed for use with 1/8" NPT supply ports.
| Clippard | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | 15490-3 |
| Product Name | Specialized Air Manafold |
| Application | General Purpose; Compressed Air (Pneumatic) |
| Valve Actuation | Manual |
| Supply | 1 |
| Outlet | 2 |