DME Company Sound Level Meter 407727

Description
3-1/2 digit LCD display with 0.1 dB resolution 30-segment analog bar graph Measure sound level from 40 to 130 dB Built-in 1” Electret Microphone for convenient one-hand operation Complete with 9V battery and carrying case
Description
3-1/2 digit LCD display with 0.1 dB resolution 30-segment analog bar graph Measure sound level from 40 to 130 dB Built-in 1” Electret Microphone for convenient one-hand operation Complete with 9V battery and carrying case

Suppliers

Company
Product
Description
Supplier Links
Sound Level Meter - 407727 - DME Company
Madison Heights, MI, USA
Sound Level Meter
407727
Sound Level Meter 407727
3-1/2 digit LCD display with 0.1 dB resolution 30-segment analog bar graph Measure sound level from 40 to 130 dB Built-in 1” Electret Microphone for convenient one-hand operation Complete with 9V battery and carrying case
  • 3-1/2 digit LCD display with 0.1 dB resolution 30-segment analog bar graph
  • Measure sound level from 40 to 130 dB
  • Built-in 1” Electret Microphone for convenient one-hand operation
  • Complete with 9V battery and carrying case
Supplier's Site

Technical Specifications

  DME Company
Product Category Sound Level Meters and Noise Dosimeters
Product Number 407727
Product Name Sound Level Meter
Meter Style Sound Level Meter
Unlock Full Specs
to access all available technical data

Similar Products

Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Sound Level Meters - 630303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Equivalent Continuous Sound Level 30 to 130 dB
Display Digital Readouts
View Details
Noise Meter / Sound Meter - PCE-322A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
View Details