Milacron LLC Servo Motor 1HU3076-OAC01-Z

Description
SERVO MOTOR, 2000RPM, 175V, 11,5NM. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 2000RPM, 175V, 11,5NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4747777 - Radwell International
Willingboro, NJ, United States
Servo Motor
4747777
Servo Motor 4747777
SERVO MOTOR, 2000RPM, 175V, 11,5NM. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 2000RPM, 175V, 11,5NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4747777
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details