ElectroCraft Servo Motor E19-2

Description
SERVO MOTOR, PERMANENT MAGNET. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, PERMANENT MAGNET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 15320708 - Radwell International
Willingboro, NJ, United States
Servo Motor
15320708
Servo Motor 15320708
SERVO MOTOR, PERMANENT MAGNET. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, PERMANENT MAGNET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 15320708
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
T16-200-256-12-R - T16-200-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details