DME Company DME Cavity Retainer Set 1826 Series

Description
D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built, interchangeable D-M-E construction enables a wide variety of two-plate combinations as well as three-plate construction.
Datasheet
Description
D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built, interchangeable D-M-E construction enables a wide variety of two-plate combinations as well as three-plate construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DME Cavity Retainer Set - 1826 Series - DME Company
Madison Heights, MI, USA
DME Cavity Retainer Set
1826 Series
DME Cavity Retainer Set 1826 Series
D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built, interchangeable D-M-E construction enables a wide variety of two-plate combinations as well as three-plate construction.

D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built, interchangeable D-M-E construction enables a wide variety of two-plate combinations as well as three-plate construction.

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number 1826 Series
Product Name DME Cavity Retainer Set
Plate / Block Type Platen / Mold Plate
Material Steel
Width / Diameter 17.88 inch (454 mm)
Length 26 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ASTM D256 IZOD Impact Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Ball Lock® Round Fixture Plates - 28707 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.6299 inch (16 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
T-Column: Height = 18.00, Width = 24.80 - 25405 - Te-Co, Inc.
Specs
Plate / Block Type T-Columns
Width / Diameter 24.8 inch (630 mm)
Height 18 inch (457 mm)
View Details