Te-Co, Inc. 12'' x 12'' x 1/2'' Aluminum CMM Fixture Plate 14312

Description
Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the inserts in your surface plate. Increased Repeatability Offering our aluminum fixture plates with a 1/4-20 tapped hole has allowed us to go from a hole spacing on 1" centers to a hole spacing on 1/2" centers. This reduces the need for using adjustable components since more holes increases the probability of standoffs and other rest pads aligning directly with your part.
Description
Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the inserts in your surface plate. Increased Repeatability Offering our aluminum fixture plates with a 1/4-20 tapped hole has allowed us to go from a hole spacing on 1" centers to a hole spacing on 1/2" centers. This reduces the need for using adjustable components since more holes increases the probability of standoffs and other rest pads aligning directly with your part.

Suppliers

Company
Product
Description
Supplier Links
12'' x 12'' x 1/2'' Aluminum CMM Fixture Plate - 14312 - Te-Co, Inc.
Union, OH, USA
12'' x 12'' x 1/2'' Aluminum CMM Fixture Plate
14312
12'' x 12'' x 1/2'' Aluminum CMM Fixture Plate 14312
Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the inserts in your surface plate. Increased Repeatability Offering our aluminum fixture plates with a 1/4-20 tapped hole has allowed us to go from a hole spacing on 1" centers to a hole spacing on 1/2" centers. This reduces the need for using adjustable components since more holes increases the probability of standoffs and other rest pads aligning directly with your part.

Product Information

  • Alpha Numeric Grid Pattern
  • Black Hard Coat Anodized
  • 1/4-20 Tapped Holes

Mounting Information

TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the inserts in your surface plate.

Increased Repeatability

Offering our aluminum fixture plates with a 1/4-20 tapped hole has allowed us to go from a hole spacing on 1" centers to a hole spacing on 1/2" centers. This reduces the need for using adjustable components since more holes increases the probability of standoffs and other rest pads aligning directly with your part.

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number 14312
Product Name 12'' x 12'' x 1/2'' Aluminum CMM Fixture Plate
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
Ball Lock® Fixture Plates - 28822 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.9843 inch (25 mm)
View Details
Metric Square Column: Height = 560 Width = 200 - 65306 - Te-Co, Inc.
Specs
Plate / Block Type Square Columns
Width / Diameter 7.87 inch (200 mm)
Height 22.05 inch (560 mm)
View Details