Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Part No. - KVDTX
Technical Data
Max. Water Volume 13.5 oz (400 ml)
Evaporation Rate 3.4 oz/hr (100 ml/hr)
Electrical Data
Voltage(s) 230v /115v
Frequency 50/60 Hz
Voltage Range 100-240v
Max. Power 125 W
Power Range 20-110 W
Nominal Current 0.5 A (230v) / 0.8 A (115v)
Starting Current 1.3 A
Zero Water Current 0.09 A (230v) / 0.18 A (115v)
Mechanical Data
Height x Width x Depth 3.35" x 10.35" x 4.00"
(85 x 263 x 102 mm)
Finish Stainless Steel
Weight 2.6 lbs (1.175 Kg)
| Hammond Manufacturing Company Inc. | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | KVDTX |
| Product Name | Electrical - Climate Control - Temperature Controls and Accessories |